EN
  • EN
  • DE

SE555

Part No SE555
Manufacturer NXP / Nexperia
Description Timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1247632-SE555
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Sensing & Instrumentation, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SE555 CAD Model

Description

The SE555 from NXP is a highly versatile and precision timer device, designed to cater to a wide array of applications requiring timing and pulse generation. This integrated circuit is a monolithic timing circuit that can produce accurate time delays or oscillation, making it a staple component in the electronics industry.

Key Features

  • Stable Operation: The SE555 timer is known for its stability. It can operate as a precision timer capable of producing time delays or frequencies with high accuracy and repeatability.
  • Adjustable Duty Cycle: Users can adjust the duty cycle of the output waveforms, providing flexibility in controlling pulse duration.
  • High Current Drive Capability: The output can sink or source up to 200 mA, which allows the timer to directly drive load units such as relays or solenoids.
  • Supply Voltage Range: The device supports a wide range of supply voltages from 4.5V to 16V, making it suitable for various power environments and applications.
  • Temperature Stability: The SE555 maintains its performance over a wide temperature range, ensuring reliable operation under varying environmental conditions.

Applications

The SE555's versatility allows it to be used in a multitude of applications, including:

  • Timing circuits
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Precision pulse width modulation (PWM)
  • Missing pulse detection

Design and Integration

With its standard 8-pin package, the SE555 can be easily integrated into a variety of circuit designs. The timer's functions are accessible through these pins, which include connections for the power supply, ground, trigger, output, reset, control voltage, threshold, and discharge. The SE555 can be configured in monostable or astable modes, allowing it to produce a single pulse on demand or a continuous series of pulses, respectively.

Engineers and designers favor the SE555 for its ease of use, reliability, and cost-effectiveness. Whether you're designing consumer electronics, automotive systems, or industrial controls, the SE555 from NXP is a trusted choice for your timing and pulse generation needs.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6433 $57.8970
220+ $0.5278 $116.1160
340+ $0.5117 $173.9780
470+ $0.4955 $232.8850
605+ $0.4782 $289.3110
810+ $0.4297 $348.0570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess