EN
  • EN
  • DE

TEA6324T

Part No TEA6324T
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC SOUND CNTRL I2C 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Volume Control
Applications Pre-Amplifier
Number of Channels 2
Supply Voltage - Operating 7.5 V to 9.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 110dB, 20dB
Case / Package 24-SO
Win Source Part Number 212799-TEA6324T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA6324T CAD Model

Description

Introducing the TEA6324T Sound Fader Control Circuit from NXP

The TEA6324T from NXP Semiconductors is an innovative sound fader control circuit that has been meticulously designed for high-quality audio systems. This versatile IC is ideal for applications in car radios and Hi-Fi audio systems, offering an exceptional range of features that enhance the audio experience for users.

Key Features of the TEA6324T:

  • Sound Quality: The TEA6324T boasts excellent signal-to-noise ratio and low distortion, ensuring pristine sound quality for an immersive audio experience.
  • Volume Control: With precise volume control, users can adjust the sound level to their preference with smooth transitions and no audible steps.
  • Bass and Treble Control: The integrated bass and treble control allows for fine-tuning of the audio output, ensuring that users can customize the sound profile to match their listening preferences.
  • Source Selection: Multiple input sources can be selected and managed, making it easy to switch between different audio feeds without compromising on quality.
  • Fader and Balance Functions: Users can adjust the sound distribution in a multi-speaker setup with the fader and balance functions, creating the perfect soundstage for their environment.
  • Mute Function: The mute function provides instant audio cut-off, which is particularly useful for car audio systems when needing to reduce volume quickly for navigation or safety announcements.

Technical Specifications:

The TEA6324T operates over a wide supply voltage range and is housed in a compact 32-lead Quad Flat Package (QFP). It integrates seamlessly with other components in an audio system, offering a flexible and reliable solution for sound management.

Applications:

Due to its robust design and versatile functions, the TEA6324T is suited for a variety of applications, particularly in automotive entertainment systems where space is at a premium and audio quality is paramount. It is also well-suited for home audio systems and professional audio equipment where users demand precise control over their sound environment.

With the TEA6324T, NXP continues its tradition of delivering high-performance audio solutions that meet the needs of today's sophisticated audio systems. Its combination of sound quality, control, and flexibility makes it an excellent choice for manufacturers and audio enthusiasts alike.

You May Also Be Interested in

ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
STMicroelectronics
Lowest to $34.9254
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Texas Instruments
Lowest to $2.0045
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess