EN
  • EN
  • DE

LT1077S8#PBF

Part No LT1077S8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 230KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.12 V/μs
Gain Bandwidth Product (GBP) 230kHz
Current - Input Bias 7nA
Voltage - Input Offset 30μV
Operating Supply Current 56μA
Supply Voltage - Operating 2.2 V to 30 V, ±1.1 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 142771-LT1077S8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1077S8#PBF CAD Model

Description

Product Overview: LT1077S8#PBF

The LT1077S8#PBF is a high-performance, single-channel operational amplifier (op-amp) designed and manufactured by Linear Technology, now part of Analog Devices. This precision op-amp is crafted to offer a perfect blend of features making it suitable for a wide range of applications including industrial, automotive, and communication systems.

Key Features

  • Low Noise: The LT1077S8#PBF boasts an exceptional low noise performance, which is ideal for audio applications and sensitive instrumentation that require minimal signal distortion.
  • High Precision: With its high precision characteristics, this op-amp provides excellent stability and accuracy, which is crucial for control systems and precision measurement devices.
  • Low Power Consumption: It is designed for energy-efficient operations, making it an excellent choice for battery-powered devices and portable equipment.
  • Single Supply Operation: This op-amp can operate from a single supply, offering design flexibility and simplifying power supply requirements.
  • Wide Supply Range: The LT1077S8#PBF can operate over a wide supply range, accommodating various application needs without compromising performance.

Package and Temperature Range

The device comes in an 8-lead SOIC package, denoted by the 'S8' in its product code, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. The '#PBF' suffix indicates that the product is lead-free and RoHS compliant. The LT1077S8#PBF is designed to perform reliably across an extended industrial temperature range, making it a robust choice for demanding environments.

Applications

With its excellent performance characteristics, the LT1077S8#PBF is versatile and can be used in a variety of applications, including:

  • High-quality audio equipment
  • Precision data acquisition systems
  • Active filters and signal conditioning
  • Battery-powered and portable devices
  • Automotive control systems
  • Process control and industrial automation

In summary, the LT1077S8#PBF from Linear Technology is a top-tier operational amplifier that offers a perfect balance of low noise, high precision, and low power consumption, packaged in a compact and versatile form factor, suitable for a vast array of electronic applications.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5061 $51.0366
15+ $6.9793 $104.6895
23+ $6.7612 $155.5076
31+ $6.5431 $202.8361
40+ $6.3250 $253.0000
53+ $5.6707 $300.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess