EN
  • EN
  • DE

LT1358CN8

Part No LT1358CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual and Quad 25MHz, 600V/us Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205525-LT1358CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1358CN8 CAD Model

Description

Introducing the LT1358CN8 Dual Operational Amplifier

The LT1358CN8 is a high-performance dual operational amplifier (op-amp) developed by Linear Technology, a brand renowned for precision electronics. This op-amp is designed to offer a perfect blend of speed and power efficiency, making it an ideal choice for a wide range of applications, including signal conditioning, active filters, and driver circuits.

The LT1358CN8 comes in an 8-pin PDIP (Plastic Dual In-line Package), which is well-suited for through-hole mounting techniques. This packaging makes it easy to integrate into various circuit boards and is particularly favored in applications where space is not at a premium and where the device might need to be replaced or removed for servicing.

Key Features:

  • High Speed: With a slew rate of 600 V/µs, the LT1358CN8 provides rapid response times, making it suitable for high-frequency applications or where fast signal transitions are critical.
  • Low Distortion: This op-amp boasts a total harmonic distortion (THD) specification that ensures high-fidelity signal amplification, crucial for audio and precision measurement systems.
  • Wide Bandwidth: A gain bandwidth product of 50MHz allows the LT1358CN8 to handle a broad range of frequencies, accommodating various signal types without compromising performance.
  • Low Noise: The device's low noise characteristics minimize the introduction of unwanted signals, preserving the integrity of the original signal.
  • Flexible Power Supply: It can operate with supply voltages ranging from ±2.5V to ±15V, providing versatility in different circuit configurations and ensuring compatibility with a variety of other electronic components.

Applications:

The LT1358CN8's robust feature set makes it an excellent choice for professional audio equipment, test equipment, active filters, fast amplifiers in data acquisition systems, and any application requiring a high-performance, reliable dual op-amp. Its ability to deliver high-quality signal amplification with low power consumption and minimal distortion is why the LT1358CN8 is a go-to solution for engineers and designers alike.

Whether you're working on a high-speed ADC interface, a sensitive audio preamplifier, or a complex signal processing circuit, the LT1358CN8 from Linear Technology is engineered to exceed expectations and deliver consistent, high-quality performance.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess