The LM725CH is a precision operational amplifier (op-amp) manufactured by National Semiconductor (now Texas Instruments). It is designed for high-accuracy amplification of analog signals and is known for its low input bias current, low input offset voltage, and high common-mode rejection ratio.
Applications
- Precision instrumentation amplifiers
- High-accuracy data acquisition systems
- Analog-to-digital converters (ADCs)
- Strain gauge amplifiers
- Thermocouple amplifiers
Features
- Low Input Bias Current: Typically 40 nA
- Low Input Offset Voltage: Typically 1 mV
- High Common-Mode Rejection Ratio (CMRR): Typically 120 dB
- High Open-Loop Gain: Typically 100 dB
- Input Overvoltage Protection
- Package: TO-99 (Metal Can)
Benefits
- High Accuracy: The low input bias current and offset voltage ensure accurate amplification of low-level signals.
- Excellent Common-Mode Rejection: Minimizes the effects of common-mode noise and interference.
- High Gain: Provides high amplification of input signals.
- Input Protection: Protects the op-amp from damage due to input overvoltage.
- Stable Performance: Offers stable and reliable operation over a wide range of conditions.
Additional Details
The LM725CH is designed for demanding applications where precision and accuracy are critical. Its high common-mode rejection ratio ensures that common-mode noise is effectively suppressed, leading to more accurate measurements. The low input bias current minimizes errors due to loading effects. The device operates from ±15V power supplies. The TO-99 metal can package provides excellent thermal characteristics. The amplifier is commonly used in instrumentation and control systems where high accuracy is required. The LM725CH’s high open-loop gain allows for large signal amplification, and its low input offset voltage ensures minimal output error.