EN
  • EN
  • DE

DMC2038LVTQ-7

Part No DMC2038LVTQ-7
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET BVDSS: 8V 24V TSOT26 / COMPLEMENTARY PAIR ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type N and P-Channel Complementary
FET Feature Logic Level Gate, 1.8V Drive
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) at 25°C 3.7A , 2.6A
Rds On (Maximum) at Id, Vgs 35mOhm at 4A, 4.5V, 74mOhm at 3A, 4.5V
Vgs(th) (Maximum) at Id 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 5.7nC at 4.5V, 10nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 530pF at 10V, 705pF at 10V
Power - Max 800mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-26
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803558-DMC2038LVTQ-7
Ultra Librarian 3D Model Ultra Librarian DMC2038LVTQ-7 CAD Model

Description

DMC2038LVTQ-7 - Diodes Incorporated

The DMC2038LVTQ-7 is a high-performance, dual N-Channel enhancement mode Field Effect Transistor (FET) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to deliver efficient power management and control across a wide range of applications, making it an ideal choice for modern electronic designs.

Key Features:

  • Low On-Resistance: The device offers exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in applications where it is deployed.
  • Dual N-Channel Configuration: The dual N-Channel setup allows for compact circuit designs, providing designers with the flexibility to implement both channels in a single device for synchronous rectification or other functions requiring matched pair transistors.
  • High-Speed Switching: DMC2038LVTQ-7 supports high-speed switching operations, which is crucial for power supply circuits, DC-DC converters, and other applications demanding quick response times.
  • Low Threshold Voltage: The low threshold voltage feature ensures that the device can be driven at lower gate voltages, making it compatible with low-voltage logic signals and reducing power requirements.
  • PowerTrench® Technology: This technology is incorporated to optimize the device for low gate charge and capacitance, further enhancing its switching performance.
  • RoHS Compliant: In adherence to environmental standards, the DMC2038LVTQ-7 is RoHS compliant, minimizing the use of hazardous substances in its construction.

Applications:

The DMC2038LVTQ-7 is versatile and can be used in various applications, including:

  • Power Management Systems
  • Load Switching
  • DC-DC Converters
  • Battery Management Systems
  • Computing Devices
  • Portable Electronic Devices

With its advanced features and robust performance, the DMC2038LVTQ-7 from Diodes Incorporated stands out as a superior choice for designers looking to optimize their power management solutions. Its compact, leadless package ensures a minimal footprint, while providing the performance required for today's demanding electronic environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
ON Semiconductor
Lowest to $5.4135
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
ON Semiconductor
Lowest to $3.1751
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Infineon Technologies
Trench Technology | MOSFET 2N-CH 20V 5.4A MICRO8
Lowest to $3.4926

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5300 $55.3000
20+ $5.1800 $103.6000
30+ $5.0050 $150.1500
43+ $4.6550 $200.1650
56+ $4.4800 $250.8800
70+ $4.3050 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,250 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess