The OZ964GES is a high-performance Cold Cathode Fluorescent Lamp (CCFL) controller IC manufactured by O2Micro. Designed for LCD backlight applications, it provides efficient and reliable control for driving CCFL lamps in monitors, televisions, and other display devices.
Applications
- LCD Monitors
- LCD TVs
- Notebook Displays
- Industrial LCD Panels
Features
- High-Efficiency CCFL Controller
- PWM Dimming Control for Brightness Adjustment
- Integrated Protection Features: Overvoltage Protection (OVP), Overcurrent Protection (OCP), Short Circuit Protection (SCP)
- Soft-Start Function to Reduce Lamp Stress
- Burst Mode Operation for Improved Efficiency at Low Brightness
- Precise Lamp Current and Voltage Regulation
Benefits
- Extended Lamp Life due to Soft-Start and Controlled Operation
- Reduced Power Consumption through Efficient Control and Burst Mode
- Enhanced System Reliability with Comprehensive Protection Features
- Improved Display Quality with Stable Brightness and Color
- Flexible Dimming Control for Optimal Viewing Experience
Additional Details
The OZ964GES utilizes Pulse-Width Modulation (PWM) to precisely control the lamp current, enabling accurate brightness adjustment. The integrated protection features ensure safe and reliable operation by preventing damage from overvoltage, overcurrent, and short circuits. The soft-start function minimizes stress on the CCFL during startup, contributing to a longer lifespan. The burst mode operation allows the controller to operate more efficiently at low brightness levels by reducing switching losses. External components, such as a MOSFET and transformer, are typically used in conjunction with the OZ964GES to complete the CCFL driver circuit. The OZ964GES offers stable performance and is designed to meet the demanding requirements of modern LCD backlighting applications. The part number details the packaging type and reel size, so consult the datasheet for specifics. The precise regulation of lamp current and voltage contributes to consistent display brightness and color uniformity.