Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264911-OZ9910GN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9910GN CAD Model

Description

The OZ9910GN is a highly integrated controller IC designed by O2Micro for driving Cold Cathode Fluorescent Lamps (CCFLs) used in LCD backlighting. It is commonly employed in applications like LCD monitors, LCD TVs, and notebook computers to provide efficient and stable power to the CCFLs.

Applications

  • LCD Monitors
  • LCD TVs
  • Notebook Computers
  • Industrial LCD Displays
  • CCFL Backlighting Systems

Features

  • High Efficiency: Optimized for high power conversion efficiency, reducing energy waste and minimizing heat generation.
  • Wide Input Voltage Range: Supports a broad range of input voltages, providing flexibility in various system designs.
  • Brightness Control: Offers precise and adjustable brightness control, allowing for dynamic adjustment of backlight intensity.
  • Built-in Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to safeguard against potential damage to the IC and the CCFLs.
  • Soft-Start Function: Incorporates a soft-start function to minimize stress on components during startup and extend the lifespan of the CCFLs.
  • PWM Dimming Control: Utilizes Pulse-Width Modulation (PWM) for dimming control, enabling a wide dimming range with stable performance.
  • Open Lamp Protection: Detects open lamp conditions and shuts down the driver to prevent damage.

Benefits

  • Energy Efficiency: Reduces power consumption, resulting in lower energy costs and extended battery life in portable devices.
  • Improved Display Performance: Provides stable and flicker-free backlighting, leading to enhanced image quality.
  • Enhanced System Reliability: Integrated protection features minimize the risk of component failure and ensure long-term reliability of the display system.
  • Simplified Design: Reduces the need for external components, simplifying circuit design and lowering overall system costs.
  • Precise Brightness Control: Allows for fine-tuning of backlight intensity to optimize viewing experience in different environments.

Additional Details

The OZ9910GN is typically implemented in a push-pull or half-bridge inverter configuration to generate the high-voltage AC waveform necessary to drive CCFLs. It integrates control and drive circuits to provide stable and efficient operation. The built-in protection features, such as OVP and OCP, are crucial for protecting the CCFLs and other components in the backlight system. The PWM dimming capability allows for a wide dimming range, enabling the display to be easily adjusted for optimal viewing in various ambient lighting conditions. The soft-start function is essential for minimizing stress on the CCFLs during ignition, thus prolonging their lifespan. Furthermore, the open lamp detection feature is vital for preventing damage to the inverter circuit in case a CCFL fails. This IC is commonly used in applications where compact size and high efficiency are critical, such as in notebook computers and slim LCD monitors.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for N700014BFBCFAA
STMicroelectronics
Lowest to $16.2295
ECAD model for N18FPVMT
Intel
Need more? Email Us
ECAD model for N85C220-66
Agere Systems
Need more? Email Us
ECAD model for N4080SV4LS-DB
Nihon Inter Electronics Corporation
Need more? Email Us
ECAD model for NA05HSA065-TE12L
Intel
MCS51 8-BIT CONTROL-ORIENTED MICROCONTROLLERS
Need more? Email Us
ECAD model for N8752BH
NIKO-SEM
Need more? Email Us
ECAD model for N2576SG-ADJ
NXP / Nexperia
Need more? Email Us
ECAD model for N82S123F
NIKO-SEM
Need more? Email Us
ECAD model for N6600M6G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention