EN
  • EN
  • DE

2N2896

Part No 2N2896
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 90V 1A TO18 / Bipolar (BJT) Transistor NPN 90 V 1 A 120MHz 1.8 W Through Hole TO-18 (TO-206AA)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bag
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 90 V
Vce Saturation (Max) @ Ib, Ic 600mV @ 15mA, 150mA
Current - Collector Cutoff (Max) 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 60 @ 150mA, 10V
Power - Max 1.8 W
Frequency - Transition 120MHz
Mounting Type Through Hole
Package / Case TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18 (TO-206AA)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 10075-2N2896
Ultra Librarian 3D Model Ultra Librarian 2N2896 CAD Model

Description

The 2N2896 is a high-quality, versatile PNP bipolar junction transistor (BJT) manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This transistor is designed for general-purpose amplification and switching applications and is well-known for its reliability and performance across a broad range of operating conditions.

The 2N2896 features a compact TO-18 metal can package, which provides excellent thermal performance and is suitable for through-hole mounting, making it a great choice for prototyping as well as commercial production. The robust design of this transistor ensures a low leakage current and high breakdown voltages, making it an excellent choice for linear amplification and switching applications.

Key Specifications:

  • Transistor Type: PNP
  • Package Type: TO-18 Metal Can
  • Collector-Emitter Voltage (VCEO): Typically rated at 60V
  • Collector-Base Voltage (VCBO): Typically rated at 80V
  • Emitter-Base Voltage (VEBO): Typically rated at 5V
  • Collector Current (IC): Maximum of 500mA
  • Power Dissipation (Pd): Capable of dissipating up to 800mW
  • DC Current Gain (hFE): High hFE with a broad range, ensuring good amplification characteristics
  • Operating Temperature Range: -55°C to +150°C

The 2N2896 is a durable and reliable component that can be used in a wide array of electronic circuits, including audio amplifiers, signal processing, and power management systems. Its high breakdown voltages and ability to handle moderate power levels make it an ideal choice for designers who require a dependable transistor for their analog applications.

Microchip Technology's commitment to quality ensures that each 2N2896 transistor meets stringent standards, providing engineers with a component they can trust for their most critical designs. Whether you're working on a DIY project or developing a commercial product, the 2N2896 offers the performance and stability needed to achieve a successful outcome.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0926 $60.0930
130+ $0.8965 $116.5450
200+ $0.8685 $173.7000
275+ $0.8405 $231.1375
360+ $0.8124 $292.4640
480+ $0.7283 $349.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess