The BD238-16 from STMicroelectronics is a PNP transistor that is part of the BD series of bipolar junction transistors. It is designed for use in power amplification and switching applications, making it a versatile component for a wide range of electronic circuits.
Key Features
- Type: PNP Bipolar Junction Transistor (BJT)
- Collector-Emitter Voltage (VCEO): 80V
- Collector Current (IC): 2A
- Power Dissipation (Pd): 30W
- DC Current Gain (hFE): 40 at 0.5A
- Operating Junction Temperature Range: -65°C to 150°C
- Package: TO-220
Applications
The BD238-16 is suitable for a variety of applications where a PNP transistor is required. Its high power dissipation and collector current rating make it ideal for:
- Power regulators
- Audio amplifiers
- Switching power supplies
- Motor controllers
- Driver stages in hi-fi amplifiers and television circuits
Quality and Reliability
STMicroelectronics is known for its commitment to quality and reliability. The BD238-16 is manufactured to high standards, ensuring stable performance and longevity in your electronic projects. It offers a cost-effective solution without compromising on quality, making it a popular choice among professionals and hobbyists alike.
Environmental Information
The BD238-16 is RoHS compliant and free from harmful substances, aligning with global environmental standards. STMicroelectronics is dedicated to sustainable manufacturing practices, ensuring that their products are safe for both the consumer and the environment.
Ordering Information
For more details, datasheets, and ordering information, please visit the STMicroelectronics official website or contact an authorized distributor. Ensure the product number BD238-16 is referenced to receive the correct transistor specification for your needs.