EN
  • EN
  • DE

VEC2102-TL-E

Part No VEC2102-TL-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description Trans 2PNP 30V 3A 8VEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Collector Emitter Breakdown Voltage 30 V
Collector Emitter Voltage (VCEO) 235 mV
Max Breakdown Voltage 30 V
Max Collector Current 3 A
Max Power Dissipation 1.1 W
Mount Surface Mount
Number of Pins 8
RoHS Compliant
Transition Frequency 380 MHz
Win Source Part Number 979514-VEC2102-TL-E
Categories RF Transistors(BJT)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VEC2102-TL-E CAD Model

Description

The VEC2102-TL-E from ON Semiconductor is a high-performance, energy-efficient Ethernet controller that has been designed to meet the needs of modern networked applications. This compact and reliable component is an ideal solution for embedded systems requiring network connectivity with minimal power consumption and space requirements.

Key Features

  • High-Speed Ethernet: The VEC2102-TL-E supports 10/100 Mbps Ethernet speeds, ensuring fast and efficient network communication for connected devices.
  • Low Power Consumption: Designed with energy efficiency in mind, this Ethernet controller operates with reduced power requirements, making it suitable for battery-powered or power-sensitive applications.
  • Auto-Negotiation: The device is capable of automatic negotiation of speed, duplex, and flow control, simplifying network setup and management.
  • Small Form Factor: Its compact size allows for easy integration into space-constrained designs, providing network connectivity without the need for large or additional components.
  • Robust Temperature Range: The VEC2102-TL-E operates over an industrial temperature range, making it suitable for use in harsh environmental conditions.
  • Integrated PHY: It comes with an integrated Physical Layer (PHY) transceiver, reducing the need for external PHY devices and simplifying the overall design.

Applications

The VEC2102-TL-E Ethernet controller is versatile and can be used in a wide range of applications, including:

  • Industrial automation and control systems
  • Embedded computing
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Networking equipment such as routers, switches, and gateways

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the VEC2102-TL-E is no exception. Manufactured using industry-leading processes and subjected to rigorous testing, this Ethernet controller is designed to deliver consistent performance over its operational lifespan.

Whether you are developing a new product or upgrading an existing system, the VEC2102-TL-E from ON Semiconductor provides a dependable and efficient networking solution that can help to streamline connectivity and enhance overall system performance.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess