EN
  • EN
  • DE

2N6513

Part No 2N6513
Manufacturer Microchip Technology
Catalog RF Transistors (BJT)
Description Trans GP BJT NPN 350V 7A 3-Pin(2+Tab) TO-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 350 V
Max Collector Current 7 A
Max Power Dissipation 120 W
Mount Through Hole
Number of Pins 3
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1036418-2N6513
Categories RF Transistors(BJT)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2N6513 CAD Model

Description

The 2N6513 from Microchip Technology is a high voltage NPN bipolar junction transistor (BJT) designed for commercial and industrial applications. This versatile transistor is ideal for applications requiring high voltage operation and fast switching capabilities.

Key Features:

  • Voltage Capabilities: The 2N6513 is capable of withstanding high collector-emitter voltages up to 350V, making it suitable for high voltage circuits.
  • Current Handling: It can handle continuous collector currents up to 500 mA, allowing for a wide range of power applications.
  • Power Dissipation: With a power dissipation of 625 mW, this transistor can manage a moderate amount of heat generated during operation without compromising performance.
  • Fast Switching Speed: Its fast switching speed is advantageous in circuits that require quick transitions, such as pulse generators or switching power supplies.
  • TO-92 Package: Encased in a TO-92 package, the 2N6513 offers a compact form factor that is easy to integrate into a variety of circuit designs.

Applications:

The 2N6513 is used in a diverse range of applications, including but not limited to:

  • Switching regulators
  • Inverters
  • High voltage power supplies
  • Gas discharge display drivers
  • Motor control circuits

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability. The 2N6513 is manufactured to stringent standards, ensuring consistent performance and durability for the lifetime of the product. Users can trust this component to operate reliably in demanding environments and throughout extended usage periods.

Conclusion:

The 2N6513 high voltage NPN transistor is a testament to Microchip Technology's dedication to providing components that meet the need for high performance and reliability. Whether you're designing power circuits, control systems, or any application that requires high voltage operation and rapid switching, the 2N6513 is an excellent choice that combines efficiency, compactness, and durability.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess