Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 22A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 30 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 200 V
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-203AA (DO-4)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number S2120
Standard Package 1
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282289-S2120
Ultra Librarian 3D Model Ultra Librarian S2120 CAD Model

Description

Microchip Technology's S2120 Product Overview

The S2120 is a state-of-the-art product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is tailored to meet the demanding needs of modern electronics, offering a blend of performance, power efficiency, and advanced features that make it ideal for a wide range of applications.

Key Features

  • High Performance: The S2120 is built to deliver robust performance, ensuring that applications run smoothly and efficiently. Its architecture is designed to handle complex tasks with ease, making it suitable for high-demand environments.
  • Low Power Consumption: Despite its impressive performance capabilities, the S2120 is engineered for energy efficiency. This makes it an excellent choice for battery-powered devices or applications where power conservation is critical.
  • Connectivity: With integrated support for various communication protocols, the S2120 ensures seamless connectivity in connected devices. It is capable of interfacing with other components in a system, facilitating data transfer and system integration.
  • Security Features: Recognizing the importance of security in today's digital landscape, the S2120 comes equipped with advanced security features. These are designed to protect devices from unauthorized access and ensure the integrity of data.
  • Flexibility: The product is highly versatile, supporting a range of configurations and customizations. This flexibility allows designers to tailor the S2120 to the specific needs of their applications, whether it's for industrial control, consumer electronics, or automotive systems.

Applications

The S2120 from Microchip Technology is ideal for a variety of applications, including:

  • Internet of Things (IoT) devices
  • Industrial automation and control systems
  • Automotive electronics
  • Smart home appliances
  • Wearable technology

With its blend of performance, efficiency, and security, the S2120 is a versatile component that can elevate the capabilities of any embedded system. Whether you're developing cutting-edge technology or updating existing products, the S2120 is a solid choice for your control solutions.

You May Also Be Interested in

Microsemi Corporation
DIODE GEN PURP 200V 1.2A D-5A
Need more? Email Us
ECAD model for JANTX1N6620U
Microsemi Corporation
DIODE SIL CARB 1.7KV 23A TO247
Need more? Email Us
ECAD model for APT10SCE170B
Microsemi Corporation
DIODE SCHOTTKY 200V 3A POWERDI5
Need more? Email Us
ECAD model for UPDS3200
Microsemi Corporation
DIODE SCHOTTKY 30V 240A HALF-PAK
Need more? Email Us
ECAD model for HS24230
Microsemi Corporation
DIODE SCHOTTKY 35V 180A HALFPAK
Need more? Email Us
ECAD model for HS18135R
ON Semiconductor
Ultrafast Recovery Power Rectifier | DIODE GEN PURP 300V 20A TO220F
Need more? Email Us
ECAD model for FFPF20UP30STU
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBR8210
Microsemi Corporation
DIODE SCHOTTKY 90V 1A DO204AL
Need more? Email Us
ECAD model for MS109/TR8
Microsemi Corporation
DIODE GEN PURP 880V 1.4A
Need more? Email Us
ECAD model for JANTX1N6629

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention