Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Sharp Microelectronics
Series Mega Zenigata
Package Tray
Product Status Obsolete
Type Chip On Board (COB)
Color White, Warm
CCT (K) 2700K
Configuration Rectangle
Current - Test 400mA
Voltage - Forward (Vf) (Typ) 37V
Current - Max 700mA
CRI (Color Rendering Index) 90
Dimension 20.00mm L x 24.00mm W
Height 1.80mm
Lens Type Flat
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 400
Win Source Part Number 998482-GW6DGA27NFC
Ultra Librarian 3D Model Ultra Librarian GW6DGA27NFC CAD Model

Description

The 998482-GW6DGA27NFC is a chip on board (COB) LED lighting from Sharp Microelectronics.

  • Series: Mega Zenigata
  • Color: White and Warm
  • Configuration: Rectangle
  • Lens Type: Flat
  • Current Max: 700mA
  • Voltage Forward (Vf) (Typ): 37V
  • CCT (K): 2700K
  • CRI (Color Rendering Index): 90
  • MSL Level: 3 (168 Hours)
  • HTSUS: 8541.41.0000
  • Product Status: Obsolete
  • Luminous Flux @ Current/Temperature: Not specified

You May Also Be Interested in

Cree Inc.
LED COB XLAMP NEUT WHT SQ 4000K
Need more? Email Us
ECAD model for CXA1304-0000-000C00B20E5
Bridgelux
LED COB VESTA WHITE SQUARE 4600K
Need more? Email Us
ECAD model for BXRV-TR-2765G-65A0-A-23
Cree Inc.
LED COB XLAMP COOL WHT SQU 5000K
Need more? Email Us
ECAD model for CXA1304-0000-000C00C450F
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
ECAD model for CMA1303-0000-000F0H0A27G
Luminus Devices Inc.
LED COB CXM-22 GEN4 WHT SQ 4000K
Need more? Email Us
ECAD model for CXM-22-40-80-54-AC40-F5-3
Cree Inc.
LED COB XLAMP COOL WHT SQU 6500K
Need more? Email Us
ECAD model for CXA1304-0000-000C0HB265F
Cree Inc.
LED COB XLAMP NEUT WHT SQU 4000K
Need more? Email Us
ECAD model for CXA1304-0000-000C0HB440F
JKL Components Corp.
LED MOD ALUMILINE LNR STRP 1.5'
Need more? Email Us
ECAD model for ZWF-438-24WW
Inspired LED, LLC
LED ENG WRM WHT 3000K 12M REEL
Need more? Email Us
ECAD model for 12V-SB-WW-12M

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention