EN
  • EN
  • DE

93C86

Part No 93C86
Manufacturer Microchip Technology
Catalog Hard To Find
Description 8K/16K 5.0V Microwire  Serial EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1134238-93C86
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 93C86 CAD Model

Description

Microchip Technology's 93C86 EEPROM

The 93C86 is a 16K Microwire (3-Wire) Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from the renowned manufacturer Microchip Technology. This memory device boasts a storage capacity of 16,384 bits and is organized as either 2048 words of 8 bits each (93C86A) or 1024 words of 16 bits each (93C86C), depending on the application requirements. It provides designers with a flexible data storage solution that can be easily integrated into a wide range of electronic systems.

One of the key features of the 93C86 EEPROM is its versatile serial interface, which allows for simple and efficient integration into existing circuits, minimizing the need for extensive redesigns. The device operates over a broad voltage range, typically from 4.5V to 5.5V, making it suitable for many standard logic families and accommodating various system power supplies.

With its robust endurance, the 93C86 can withstand over 1 million erase/write cycles and has a data retention period of over 200 years at 25°C. This level of durability ensures that data remains safe and reliable over the product's lifespan, making it an excellent choice for critical data storage applications.

Moreover, the 93C86 EEPROM features a self-timed erase and write cycle, including auto-erase and auto-write capabilities, which simplifies the programming process and reduces the amount of software required to manage the memory operations. This attribute, along with the device's write protection mechanisms, ensures the integrity and security of the data stored within.

Microchip's 93C86 is available in several packages, including PDIP, SOIC, and TSSOP, providing flexibility for various PCB layouts and space constraints. Its industrial temperature range also makes it suitable for harsh environments, ensuring reliable performance under extreme conditions.

In summary, the Microchip 93C86 EEPROM is a highly reliable and versatile storage solution that is well-suited for applications requiring frequent or long-term data storage, such as in automotive, industrial control, medical devices, and consumer electronics. Its ease of use, robust endurance, and data protection features make it a smart choice for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
STMicroelectronics
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Micrel
Lowest to $9.8522
Texas Instruments
Lowest to $0.9663
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess