EN
  • EN
  • DE

ADP124ARHZ-3.3-R7

Part No ADP124ARHZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 5.5 V Input, 500 mA, Low Quiescent Current, CMOS Linear Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.23V @ 500mA
Output Current 500mA
Operating Supply Current 105μA ~ 280μA
PSRR 60dB (10kHz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 1141146-ADP124ARHZ-3.3-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADP124
Introduction Date December 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP124ARHZ-3.3-R7 CAD Model

Description

Product Overview: ADP124ARHZ-3.3-R7 from Analog Devices Inc.

The ADP124ARHZ-3.3-R7 is a high-performance, low-dropout linear regulator designed by Analog Devices Inc., a leader in the semiconductor industry. This regulator offers a fixed output voltage of 3.3V, which is ideal for powering sensitive analog and digital circuits. The device is packaged in a compact, 8-lead SOIC package, making it suitable for space-constrained applications.

With its low dropout voltage and low quiescent current, the ADP124ARHZ-3.3-R7 is optimized for battery-powered devices and energy-efficient applications. It can deliver up to 500 mA of output current, ensuring that even power-hungry devices are well-supplied. The regulator's excellent load and line regulation guarantee a stable output voltage even with variations in input voltage or load conditions, which is crucial for maintaining the performance and reliability of the end application.

The ADP124ARHZ-3.3-R7 features several protective functions to enhance the safety and longevity of the application. Overcurrent protection safeguards the device and the load from damage due to excessive current, while thermal overload protection ensures that the regulator operates within a safe temperature range. Additionally, the regulator has a low power shutdown mode, which further reduces power consumption when the device is not in use.

Designed with versatility in mind, this regulator can be used in a wide range of applications, including portable and wireless devices, microprocessor and microcontroller power supplies, and post-regulation for switching power supplies. Its high accuracy and low noise performance make it particularly well-suited for powering sensitive RF and analog circuitry.

Overall, the ADP124ARHZ-3.3-R7 from Analog Devices Inc. is a robust and reliable power management solution that combines energy efficiency with high performance. Whether you're designing a new device or looking to improve an existing one, this linear regulator is an excellent choice for ensuring stable and efficient power delivery.

Key Features:

  • Fixed Output Voltage: 3.3V
  • Maximum Output Current: 500 mA
  • Low Dropout Voltage
  • Low Quiescent Current
  • Excellent Line and Load Regulation
  • Overcurrent and Thermal Overload Protection
  • Low Power Shutdown Mode
  • Compact 8-Lead SOIC Package

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2540 $51.8420
55+ $1.8494 $101.7170
84+ $1.7916 $150.4944
116+ $1.7338 $201.1208
150+ $1.6760 $251.4000
200+ $1.5027 $300.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess