EN
  • EN
  • DE

2SD2452

Part No 2SD2452
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description 1.2W PACKAGE POWER TAPED TRANSISTOR DESIGNED FOR USE WITH AN AUTOMATIC PLACEMENT MECHINE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1126515-2SD2452
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD2452 CAD Model

Description

The 2SD2452 is an NPN bipolar transistor manufactured by Rohm Semiconductor. This transistor is designed for high-current switching applications, particularly in power supplies, motor drives, and other industrial control circuits. Its high breakdown voltage and current handling capability make it suitable for demanding applications.

Applications:

  • Power Supplies: Used as a switching element in power supplies to efficiently convert voltage levels.
  • Motor Drives: Integrated into motor drive circuits to control the speed and direction of motors.
  • Inverters: Employed in inverter circuits for converting DC power to AC power.
  • High-Current Switching: Used in circuits requiring high-current switching capabilities.
  • Industrial Control Systems: Applied in various industrial control systems for switching and amplification.

Features:

  • NPN Bipolar Transistor: Standard NPN configuration suitable for a wide range of applications.
  • High Collector Current: Capable of handling significant current levels.
  • High Breakdown Voltage: Withstands high voltage stresses, improving reliability.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Low Saturation Voltage: Reduces power loss during switching.

Benefits:

  • Improved Efficiency: Low saturation voltage minimizes power dissipation, leading to improved efficiency.
  • Enhanced Reliability: High breakdown voltage enhances the device's robustness.
  • High-Performance Switching: Fast switching speed enables efficient operation in high-frequency circuits.
  • Compact Size: Allows for integration into smaller form factor devices.
  • Reduced Heat Generation: Lower saturation voltage results in reduced heat generation.

Specifications:

The 2SD2452 typically features a collector-emitter voltage (VCEO) of 400V, a collector current (IC) of 8A, and a power dissipation (PC) of 80W. The typical current gain (hFE) is between 10 and 50. It is commonly available in a TO-220 package. These specifications should be confirmed with the manufacturer's datasheet.

This transistor is designed to meet the demands of power electronics applications, offering a combination of high performance and reliability. It is also lead-free and RoHS compliant, reflecting a commitment to environmental responsibility.

You May Also Be Interested in

STMicroelectronics
Lowest to $1.4553
Micron Technology Inc.
Lowest to $8.2538
Micron Technology Inc.
Lowest to $16.8087
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Lowest to $9.7932

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess