EN
  • EN
  • DE

HMC241AQS16E

Part No HMC241AQS16E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 3.5GHZ 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
RF Type CATV
Topology Absorptive
Circuit SP4T
Frequency Range 0Hz ~ 3.5GHz
Isolation 36dB
Insertion Loss 0.8dB
Test Frequency 2.5GHz
P1dB 29dBm
IIP3 48dBm
Impedance 50Ohm
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number HMC241
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718522-HMC241AQS16E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC241AQS16E CAD Model

Description

Product Overview: HMC241AQS16E by Analog Devices Inc.

The HMC241AQS16E is a high-performance, non-reflective Single Pole Four Throw (SP4T) switch, designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This RF switch is part of the Hittite Microwave Corporation product line, which is known for delivering advanced solutions for a wide range of applications, including wireless infrastructure, microwave and millimeterwave radios, and military systems.

Key Features

  • Frequency Range: The HMC241AQS16E operates over a broad frequency range from DC to 3.5 GHz, making it highly versatile for various RF and microwave applications.
  • Insertion Loss: It boasts a low insertion loss, typically 2.5 dB at 2.5 GHz, which helps maintain signal integrity and reduces power loss.
  • Isolation: High isolation between ports, typically 45 dB at 2.5 GHz, ensures minimal cross-talk and interference between signal paths.
  • Switching Speed: Fast switching speed of 60 ns enables quick transitions between signal paths, essential for applications requiring rapid signal routing.
  • Control Voltage: The switch operates with a single positive control voltage ranging from +3 to +5 V, simplifying the control interface.
  • Package: Packaged in a compact 16-lead QSOP, the HMC241AQS16E is designed for space-constrained applications while providing robust performance.

Applications

  • Wireless infrastructure
  • Test equipment and sensors
  • Base stations
  • CATV, broadband, and SATCOM
  • Military and space

The HMC241AQS16E from Analog Devices Inc. is an exceptional choice for designers who require a reliable and high-performance SP4T switch for their RF and microwave systems. Its combination of wide frequency range, low insertion loss, high isolation, fast switching speed, and ease of use make it a versatile component suitable for a diverse array of applications. Whether it's for commercial telecommunications or demanding military uses, the HMC241AQS16E stands out as a top-tier solution for efficient and effective signal routing.

For detailed specifications, application notes, and additional resources, please visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Willsemi
100MHz~3GHz QFN-14-EP(2x2) RF Switches RoHS
Lowest to $0.0728
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Infineon Technologies
50MHz~6GHz XFDFN-6(0.7X1.1) RF Switches RoHS
Lowest to $0.3580
Richwave
QFN-6(1x1) RF Switches RoHS
Lowest to $0.5821
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8836 $50.4868
32+ $3.1865 $101.9680
49+ $3.0870 $151.2630
67+ $2.9874 $200.1558
87+ $2.8878 $251.2386
116+ $2.5891 $300.3356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,368 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess