Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.9 V to 14 V
Frequency - Switching 100kHz, 200kHz, 400kHz
Duty Cycle (Max) 85%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 106185-MIC2186YM
Ultra Librarian 3D Model Ultra Librarian MIC2186YM CAD Model

Description

Microchip Technology's MIC2186YM Step-Down DC-DC Converter

Introducing the MIC2186YM, a high-efficiency, synchronous buck regulator from Microchip Technology, designed to deliver outstanding performance for a wide range of applications. This compact and versatile power management solution is ideal for converting a higher DC input voltage into a lower DC output voltage with exceptional accuracy and efficiency.

Key Features:

  • Input Voltage Range: The MIC2186YM operates over a broad input voltage range from 4.5V to 19V, making it suitable for various systems that require a stable and reliable power supply.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.25V to the input voltage, providing flexibility for diverse power requirements.
  • High Efficiency: With its synchronous rectification and internal compensation, the MIC2186YM achieves high efficiency, which is critical for reducing heat generation and improving system reliability.
  • High Output Current: Capable of delivering up to 2A of continuous output current, it can power a range of devices from microcontrollers to complex digital systems.
  • Frequency Synchronization: The device offers an external synchronization feature, allowing the switching frequency to be synchronized with an external clock to minimize system interference.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, protecting your application from overheating.
  • Robust Protection Features: The MIC2186YM includes under-voltage lockout, current limit, and foldback to safeguard against a variety of fault conditions.
  • Package Options: Available in a 16-pin SOIC package, it is both space-saving and easy to integrate into existing designs.

Applications:

The MIC2186YM is designed to meet the needs of a diverse set of applications, including but not limited to:

  • Telecommunications
  • Networking Systems
  • Portable Electronics
  • Industrial Equipment
  • Computing Platforms

With its robust feature set, the MIC2186YM from Microchip Technology stands out as a reliable and efficient solution for your power conversion needs, ensuring stable operation and longevity for your electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK PMBUS 52QFN / Buck Regulator Positive Output Step-Down I²C, PMBus DC-DC Controller IC 52-QFN (7x8)
Lowest to $29.4699
ECAD model for LTC3886IUKG#PBF
Texas Instruments
PULSE-WIDTH-MODULATION CONTROL CIRCUITS
Lowest to $3.0627
ECAD model for TL5001ID
Linear Technology
LTM4631 - ULTRATHIN DUAL 10A OR / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for LTM4631EV#PBF
Renesas Electronics America
Low-Cost Single-Ended Current-Mode PWM for Microcontroller Based Power Converters | IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
ECAD model for ISL6729IBZ
Microchip Technology
750 kHz Boost Controller
Lowest to $1.8071
ECAD model for MCP1650S-E/MS
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
ECAD model for 5962-8670409VPA
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $53.7851
ECAD model for LTC3862HFE-1#PBF
ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR BOOST/FLYBACK 8DIP
Need more? Email Us
ECAD model for UC3845NG
Microchip Technology
IC REG CTRLR
Lowest to $3.0991
ECAD model for MCP19125T-E/MQ

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5140 $56.5400
270+ $0.4217 $113.8590
415+ $0.4086 $169.5690
570+ $0.3954 $225.3780
735+ $0.3821 $280.8435
985+ $0.3426 $337.4610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,415 pieces
MOQ: 110 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention