EN
  • EN
  • DE

LTM4631EV#PBF

Part No LTM4631EV#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LTM4631 - ULTRATHIN DUAL 10A OR / Regulator Output DC-DC Controller IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Linear Technology
Series *
Package Bulk
Product Status Active
Base Product Number LTM4631
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1356975-LTM4631EV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4631EV#PBF CAD Model

Description

Introducing the LTM4631EV#PBF from Linear Technology

The LTM4631EV#PBF is a high-efficiency, low-profile, ultrathin step-down power module designed by Linear Technology for a wide range of applications. This innovative product encapsulates the efficiency and flexibility required for today's power supply solutions within a compact and easy-to-use package.

Key Features

  • High Efficiency: The LTM4631EV#PBF boasts a high efficiency that minimizes heat generation, making it suitable for dense and thermally sensitive applications.
  • Low Profile Design: With a height of only 1.82mm, this power module is perfect for systems where space is at a premium, such as embedded systems, telecommunications, and networking equipment.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 3.6V to 20V, allowing it to be used in various applications without the need for additional voltage regulation.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, providing the flexibility to power a broad range of ICs and devices.
  • High Output Current: Capable of delivering up to 10A of continuous output current, this module can easily power high-performance processors and FPGAs.
  • Integrated Components: The LTM4631EV#PBF includes the inductor, power switches, DC/DC controller, and compensation circuitry all within a single package, simplifying the design and reducing external component count.

Advanced Technologies

The module incorporates Linear Technology's advanced packaging technology, which ensures excellent thermal performance and reliability. The LTM4631EV#PBF is designed to meet the rigorous standards of modern electronics, offering both overvoltage and overtemperature protection to safeguard your system under abnormal conditions.

Applications

Due to its versatile nature, the LTM4631EV#PBF is an excellent choice for a variety of applications, including:

  • Datacom and Telecom Systems
  • Industrial Equipment
  • Medical Devices
  • Aerospace and Defense Electronics
  • Automotive Electronics

Linear Technology's commitment to quality and performance is evident in the LTM4631EV#PBF, making it a reliable and efficient solution for your power supply needs. Whether you're designing for a compact device or a high-power system, this power module offers a blend of features that can help streamline your design process and enhance your product's performance.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess