EN
  • EN
  • DE

LTC3886IUKG#PBF

Part No LTC3886IUKG#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PMBUS 52QFN / Buck Regulator Positive Output Step-Down I²C, PMBus DC-DC Controller IC 52-QFN (7x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Series PolyPhase®
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 60V
Frequency - Switching 100kHz ~ 750kHz
Duty Cycle (Max) -
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces I²C, PMBus
Control Features Enable, Frequency Control, Phase Control, Power Good
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 52-WFQFN, 46 Leads, Exposed Pad
Supplier Device Package 52-QFN (7x8)
Base Product Number LTC3886
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355527-LTC3886IUKG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3886IUKG#PBF CAD Model

Description

Analog Devices Inc. LTC3886IUKG#PBF Product Overview

The LTC3886IUKG#PBF is a high-performance, dual output, synchronous step-down DC/DC controller with digital power system management (PSM) from Analog Devices Inc. This advanced power supply solution is designed to deliver precise voltage regulation and monitoring for a wide range of applications, including telecommunications, data communications, and industrial systems.

Key Features and Benefits

  • Digital Power System Management: The LTC3886IUKG#PBF utilizes the PMBus interface for real-time system monitoring and control. This feature allows for easy access to power system telemetry data such as voltage, current, temperature, and fault status.
  • Precision Voltage Regulation: With its high-resolution 16-bit digital-to-analog converter (DAC), the LTC3886IUKG#PBF achieves precise output voltage regulation, which is essential for sensitive electronic components.
  • Efficiency and Flexibility: The device supports a wide input voltage range and provides two independently regulated outputs. This flexibility, combined with its high efficiency and fast transient response, makes it an ideal choice for a variety of demanding applications.
  • Robust Protection Features: It includes overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring reliable operation and longevity of the power system.
  • Integrated MOSFET Drivers: The LTC3886IUKG#PBF has built-in drivers for N-channel MOSFETs, which simplifies the design and reduces external component count.

Applications

The LTC3886IUKG#PBF is versatile and can be used in various applications, such as:

  • High-density distributed power systems
  • Advanced computing and server applications
  • Industrial and medical equipment
  • Networking and storage systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC3886IUKG#PBF is built to meet the stringent requirements of complex power systems, ensuring stable operation under various conditions. With its advanced features and robust design, this product is an excellent choice for engineers looking to implement a sophisticated power management solution in their designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3124 $52.6248
5+ $21.5897 $107.9485
8+ $20.9150 $167.3200
10+ $20.2404 $202.4040
13+ $19.5657 $254.3541
18+ $17.5416 $315.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess