EN
  • EN
  • DE

LT3695IMSE-5#TRPBF

Part No LT3695IMSE-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1A 16MSOP  /  Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 5V
Current - Output 1A
Frequency - Switching 250kHz ~ 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT3695
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1071681-LT3695IMSE-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3695IMSE-5#TRPBF CAD Model

Description

Product Overview: LT3695IMSE-5#TRPBF by Analog Devices Inc.

The LT3695IMSE-5#TRPBF is a high-performance step-down switching regulator from Analog Devices Inc., designed to deliver precision, reliability, and efficiency for a wide range of applications. This component is part of the LT3695 series, which is known for its versatile power management solutions, catering to the demanding needs of modern electronic systems.

Key Features

  • Adjustable Operating Frequency: The regulator offers an adjustable frequency from 300kHz to 2.8MHz, allowing for flexibility in design to optimize efficiency, performance, and component size.
  • Wide Input Voltage Range: It operates with an input voltage range of 3.6V to 36V, making it suitable for applications with varying power supply conditions and is ideal for automotive and industrial power systems.
  • Integrated Boost Diode: The inclusion of an internal boost diode simplifies the circuit design and reduces external component count, which can lead to cost savings and a more compact PCB layout.
  • Robust Thermal Performance: The device is packaged in an MSOP-16E, which provides excellent thermal performance and space efficiency on the circuit board.
  • Output Voltage: The fixed 5V output voltage ensures a stable and regulated power supply for consistent operation of connected components.

Protection Features

  • Over-Temperature Protection: The LT3695IMSE-5#TRPBF is equipped with thermal shutdown to protect the device under excessive temperature conditions.
  • Short-Circuit Protection: It includes short-circuit protection, which safeguards the regulator and the load from damage due to output over-current scenarios.
  • Undervoltage Lockout: An undervoltage lockout (UVLO) feature ensures that the device operates only when the input voltage is within its specified range, preventing malfunction due to low input voltage.

Applications

The LT3695IMSE-5#TRPBF is an ideal choice for a variety of applications, including but not limited to:

  • Automotive electronics
  • Telecommunications infrastructure
  • Industrial control systems
  • Portable electronic devices
  • Power supplies for sensitive electronic equipment

With its robust design and comprehensive feature set, the LT3695IMSE-5#TRPBF from Analog Devices Inc. represents a reliable and efficient solution for your power regulation needs, ensuring consistent performance and protection for your electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess