EN
  • EN
  • DE

MCP1650S-E/MS

Part No MCP1650S-E/MS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 750 kHz Boost Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 2.7 V ~ 5.5 V
Frequency - Switching 750kHz
Duty Cycle (Maximum) 80%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Low Battery, Power Good
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1220929-MCP1650S-E/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name MCP1650
Introduction Date March 17, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP1650S-E/MS CAD Model

Description

Microchip Technology MCP1650S-E/MS Voltage Converter

The MCP1650S-E/MS is a high-performance, compact, and versatile voltage converter from the renowned manufacturer Microchip Technology. It is specifically designed to cater to applications requiring high voltage boosts from low power sources. This device is an ideal solution for battery-powered systems, as it can efficiently convert low voltage inputs to higher voltage outputs necessary for various electronic components.

Encased in a sturdy MSOP-8 (Micro Small Outline Package) form factor, the MCP1650S-E/MS ensures a minimal footprint on circuit boards, making it highly suitable for space-constrained applications. The device is characterized by its ability to support a wide input voltage range, typically from 2.0V to 5.5V, which allows it to operate with multiple battery chemistries and configurations, including single-cell AA or AAA batteries.

The MCP1650S-E/MS boasts a high-frequency operation of up to 1MHz, which permits the use of small, cost-effective inductors and capacitors, thereby reducing the overall solution size and bill of materials. Additionally, its high switching frequency enables fast response to load changes and provides a stable output voltage, which is crucial for sensitive electronic devices.

Featuring an integrated low-battery detector, the MCP1650S-E/MS ensures that the end devices are protected from operating under harmful low-voltage conditions. This feature is particularly important for preserving the longevity and reliability of battery-powered systems. Moreover, the device includes overtemperature protection and an under-voltage lockout function that further safeguards the system against adverse operating conditions.

This voltage converter is designed for a variety of applications, including but not limited to, LCD bias supplies, portable lighting, wireless transmitters, and power for sensors in industrial and medical devices. Its robust design and comprehensive feature set make the MCP1650S-E/MS a go-to choice for engineers and designers looking to enhance the performance of their power-sensitive products.

Overall, the MCP1650S-E/MS from Microchip Technology is a high-quality, reliable, and efficient solution for boosting voltage in a wide array of electronic applications.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6135 $64.5400
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2000 $294.0000
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,960 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess