EN
  • EN
  • DE

RTL8169SBL

Part No RTL8169SBL
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302444-RTL8169SBL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8169SBL CAD Model

Description

The Realtek RTL8169SBL is a single-chip Gigabit Ethernet controller that offers high performance and a cost-effective solution for implementing Gigabit Ethernet connectivity. Designed for use in various applications, it integrates a Gigabit Ethernet Media Access Controller (MAC) and a physical layer transceiver (PHY) to provide a complete networking solution.

Applications:

  • Motherboards: Commonly integrated into desktop and server motherboards to provide Gigabit Ethernet connectivity.
  • Network Interface Cards (NICs): Used in add-in NICs to expand or upgrade network capabilities.
  • Embedded Systems: Implemented in embedded systems that require high-speed network communication.
  • Industrial PCs: Provides reliable Gigabit Ethernet connectivity in industrial PC environments.

Features:

  • Gigabit Ethernet Support: Supports 10/100/1000 Mbps Ethernet speeds for high-speed network connections.
  • IEEE 802.3ab Compliance: Compliant with the IEEE 802.3ab standard for Gigabit Ethernet.
  • Integrated PHY: Includes an integrated physical layer transceiver, reducing the need for external components.
  • Auto-Negotiation: Automatically detects and configures the network speed and duplex mode.
  • PCI Interface: Connects to the host system via a PCI interface.
  • Wake-on-LAN (WoL): Supports Wake-on-LAN functionality for remote system wake-up.
  • Power Management: Incorporates power management features to reduce energy consumption.

Benefits:

  • Cost-Effective: Offers a cost-effective solution for Gigabit Ethernet connectivity.
  • High Performance: Delivers high performance with support for Gigabit Ethernet speeds.
  • Easy Integration: Easy to integrate into various systems due to its integrated PHY and PCI interface.
  • Energy Efficient: Reduces energy consumption with power management features.
  • Reliable: Provides reliable network communication for various applications.

Additional Details:

The RTL8169SBL typically operates at 3.3V and is available in a QFP package. It supports various operating systems, including Windows and Linux. The chip also incorporates advanced features such as checksum offload and TCP segmentation offload (TSO) to improve network performance and reduce CPU utilization. The integrated PHY ensures signal integrity and simplifies board layout.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $19.0076
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $2.9383
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Lowest to $1.5640
Qualcomm
Lowest to $63.1242

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess