The QS74FCT2541ATSO from IDT (Integrated Device Technology) is an octal buffer/line driver with 3-state outputs. This device is part of the QS74FCT family known for high-performance CMOS logic solutions. It's designed for high-speed applications and typically operates on a 5V supply. The ATSO likely specifies the package and temperature grade.
Applications:
- Memory address buffering.
- Data bus driving.
- Clock signal buffering.
- I/O port expansion.
- General-purpose logic buffering.
Features:
- Octal buffer/line driver configuration.
- High-speed operation.
- Low power consumption.
- TTL-compatible inputs.
- 3-state outputs for bus interfacing.
- Non-inverting outputs.
Benefits:
- Improved system performance due to fast signal propagation.
- Reduced power consumption, extending battery life in portable applications.
- Easy interfacing with TTL logic.
- Prevention of bus contention with 3-state outputs.
- Increased signal drive capability.
Additional Details:
The QS74FCT2541ATSO is designed to buffer and drive signals in digital systems. The octal configuration allows for buffering of eight independent signals simultaneously. The 3-state outputs enable the device to be connected directly to a bus without causing contention. The outputs are non-inverting, meaning the output signal has the same polarity as the input signal. TTL-compatible inputs ensure easy interfacing with standard TTL logic devices. The 'ATSO' suffix likely indicates a specific package type and operating temperature range, chosen for optimal performance. This component lowers propagation delay, enhancing system speed. ESD protection prevents damage from static electricity. Its low power consumption makes it appropriate for energy-conscious designs. It offers stable and reliable operation under varying conditions. The QS74FCT2541ATSO delivers both speed and efficiency.