EN
  • EN
  • DE
  • IT

MAX208CDWR

Part No MAX208CDWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 5V 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 1066896-MAX208CDWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX208CDWR CAD Model

Description

The MAX208CDWR is a highly integrated device manufactured by Texas Instruments, designed to provide robust serial communication capabilities for a wide range of applications. This device is part of Texas Instruments' family of transceivers for RS-232 communication protocol, which is commonly used in serial port interfaces for data exchange between computers and other devices.

Key Features

  • Interface Type: The MAX208CDWR is specifically designed for RS-232 communication, ensuring compatibility with the standard serial port interface.
  • Number of Drivers/Receivers: This device includes 4 drivers and 5 receivers, allowing for multiple data lines to be managed simultaneously.
  • Supply Voltage Range: It operates over a wide supply voltage range, typically from 4.5V to 5.5V, making it versatile for various circuit designs.
  • Data Rate: The transceiver supports data rates up to 120 kbps, providing efficient and reliable data transmission for most serial communication needs.
  • ESD Protection: It features built-in Electrostatic Discharge (ESD) protection, which safeguards the device against the harmful effects of static electricity build-up.
  • Low Power Consumption: The MAX208CDWR is designed for low-power operation, which is ideal for battery-powered or power-sensitive applications.
  • Temperature Range: The device is operational over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Package Type: It comes in a 24-SOIC (0.295", 7.50mm Width) package, providing a compact solution for space-constrained applications.

Applications

The MAX208CDWR is suitable for a variety of applications that require reliable serial communication. These include:

  • Point-of-sale (POS) terminals
  • Industrial control systems
  • Data acquisition systems
  • Networking equipment
  • Peripheral interfacing for computers

Conclusion

In summary, the MAX208CDWR from Texas Instruments is a versatile and robust RS-232 transceiver, equipped with multiple drivers and receivers, ESD protection, and low-power operation. Its wide supply voltage range and high data rate make it an excellent choice for a broad array of applications that require reliable serial data communication. Its industrial temperature range and compact SOIC package further enhance its suitability for challenging environments and tight spaces.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8VSON / 1/1 Transceiver Half CAN 8-SON (3x3)
Lowest to $0.5993
Qualcomm
Linear IC
Lowest to $2.6412
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $1.1167
Renesas Electronics America
IC RECEIVER 0/4 16SOIC / 0/4 Receiver RS422, RS485 16-SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Lowest to $3.6185
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $6.0492
Infineon Technologies
IC TRANSCEIVER 1/1 DSO-8 / 1/1 Transceiver LINbus PG-DSO-8
Lowest to $0.9191
Texas Instruments
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full LVDS 16-TSSOP
Need more? Email Us
STMicroelectronics
IC TRANSCEIVER 1/1 64TQFP / 1/1 Transceiver MII
Lowest to $2.1020

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2218 $57.9924
43+ $2.6435 $113.6705
66+ $2.5610 $169.0260
91+ $2.4783 $225.5253
117+ $2.3958 $280.3086
157+ $2.1479 $337.2203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess