EN
  • EN
  • DE

74LVX245MTR

Part No 74LVX245MTR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW VOLTAGE CMOS OCTAL BUS TRANSCEIVER (3-STATE) WITH 5V TOLERANT INPUTS | IC TRANSCVR NON-INVERT 3.6V 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Family Part Number 74LVX245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1133369-74LVX245MTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVX245MTR CAD Model

Description

STMicroelectronics 74LVX245MTR - Low Voltage Bidirectional Transceiver

The 74LVX245MTR from STMicroelectronics is a low voltage CMOS octal bidirectional transceiver designed for 3.3V VCC operation. It is part of the 74LVX family, which is known for its low voltage support and high-speed performance. This transceiver is fabricated with sub-micron silicon gate and double-layer metal wiring C2MOS technology, ensuring a reliable and efficient operation.

With its bidirectional interface capability, the 74LVX245MTR can be used for asynchronous communication between data buses. The direction of data transmission is determined by the DIR input, while the output enable (OE) input can disable the device, allowing the buses to effectively be isolated. This feature makes the 74LVX245MTR ideal for multiplexed data transmission for a variety of digital communication applications.

The device offers non-inverting buffers with high current output capability for driving highly capacitive loads. It is designed to be used with 3V to 5.5V power supplies, providing a guaranteed output voltage level of VOH = 2.4V at VO = 3V. This makes it suitable for interfacing with high-speed microprocessors and can support live insertion and withdrawal (hot plugging), which is critical for server and networking applications.

Key features of the 74LVX245MTR include:

  • Optimized for Low Voltage Applications: 3.3V
  • 5V Tolerant Inputs and Outputs
  • High-Speed Operation: tPD = 3.8ns (MAX) at TA = 25°C
  • Power-Down Protection on Inputs and Outputs
  • Supports Live Insertion and Withdrawal
  • Low Quiescent Current: 20μA (MAX)
  • Available in TSSOP and SOIC packages

The 74LVX245MTR is available in a TSSOP package, which is surface-mountable and offers a space-saving solution for PCBs. This transceiver is ideal for applications that require low-voltage operation and bidirectional data flow, such as personal computers, servers, networking, and telecommunication systems. The robust design and advanced technology make the 74LVX245MTR a reliable choice for designers looking to create efficient and high-speed data communication pathways within their electronic circuits.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $8.7970
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4111 $59.6095
345+ $0.3374 $116.4030
535+ $0.3268 $174.8380
735+ $0.3162 $232.4070
945+ $0.3058 $288.9810
1,265+ $0.2741 $346.7365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,210 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess