EN
  • EN
  • DE
  • IT

MAX293EPA+

Part No MAX293EPA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 8TH 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating 4.75 V to 11 V, ±2.375 V to 5.5 V
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1067106-MAX293EPA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX293EPA+ CAD Model

Description

Product Overview: MAX293EPA+ from Maxim Integrated

The MAX293EPA+ is an advanced, high-performance, 8th-order lowpass elliptic filter from Maxim Integrated, designed to provide precise filtering for a variety of signal processing applications. This integrated circuit offers a sharp transition from passband to stopband, making it an ideal solution for applications that require stringent filtering such as anti-aliasing for data acquisition systems, signal conditioning, and audio processing.

Key Features

  • 8th-Order Elliptic Lowpass Filter: The MAX293EPA+ features an 8th-order filter design which provides a steeper roll-off compared to traditional Butterworth and Chebyshev filters.
  • Fixed Frequency: The filter has a fixed cutoff frequency, ensuring consistent performance across various applications without the need for external components to set the frequency.
  • Clock-Tunable: While having a fixed cutoff frequency, the device can be clock-tuned over a wide range, allowing for flexibility in different system designs.
  • Low Distortion: With its superior design, the MAX293EPA+ ensures low distortion levels, which is critical for maintaining signal integrity in high-fidelity audio applications.
  • Single-Supply Operation: The device operates from a single +5V supply, simplifying power supply design and making it suitable for battery-powered devices.

Applications

  • Data Acquisition Systems
  • Signal Conditioning Modules
  • Audio Processing Equipment
  • Communication Systems
  • Instrumentation

The MAX293EPA+ is encapsulated in a compact 8-pin DIP package, making it easy to integrate into various circuit designs. Its robust construction ensures reliable operation even in challenging environments. Maxim Integrated's commitment to quality means that this filter provides both high performance and durability, making it a preferred choice for engineers and designers looking for a dependable signal processing solution.

With its combination of precision, flexibility, and ease of use, the MAX293EPA+ stands out as a top-tier component for any project requiring a high-quality lowpass filter. Whether you are designing a professional audio system or a sensitive data acquisition module, the MAX293EPA+ from Maxim Integrated is sure to meet your filtering needs with excellence.

You May Also Be Interested in

Analog Devices Inc.
IC VCM AF DRIVER 2.3V 1CH WLCSP / Filter IC Order
Lowest to $5.4849
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $18.9914
Analog Devices Inc.
1250 TO 2600 MHZ TUNABLE BPF
Need more? Email Us
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Lowest to $10.6265
Infineon Technologies
SICOFI CODEC FILTER
Lowest to $27.9935
Fairchild/ON Semiconductor
CONSUMER IC, BIPOLAR, PDSO8 / Butterworth Low Pass Filter IC Butterworth Low Pass 4th Order 7.1MHz 8-SOIC
Need more? Email Us
Texas Instruments
IC FILTER 30KHZ BUTTER 8SOIC
Lowest to $3.3414
Analog Devices Inc.
IC FILTER 28MHZ 20QFN / Filter IC 2nd Order 28Mhz 20-QFN (4x4)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7429 $58.7145
11+ $9.6352 $105.9872
17+ $9.3341 $158.6797
23+ $9.0330 $207.7590
29+ $8.7319 $253.2251
39+ $7.8286 $305.3154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess