EN
  • EN
  • DE

AS3435-EQFP

Part No AS3435-EQFP
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Interface - Filters - Active
Description IC HEADPHONE NOISE-CANCEL 36QFN / Filter IC Order 36-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr OSRAM Opto Semiconductors Inc.
Package Tape & Reel
Product Status Active
Number of Filters 1
Voltage - Supply 1V ~ 1.8V
Mounting Type Surface Mount
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-QFN (5x5)
Base Product Number AS3435
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911701-AS3435-EQFP
Ultra Librarian 3D Model Ultra Librarian AS3435-EQFP CAD Model

Description

The 911701-AS3435-EQFP from OSRAM Opto Semiconductors Inc. is an active filter for interface applications.

  • Function: Active Filter
  • Application: Interface
  • Packaging: Tape and Reel
  • Standard Package Quantity: 4,000 pieces
  • Voltage Supply Range: 1V to 1.8V
  • Mounting Type: Surface Mount
  • Package Description: 36-VFQFN exposed pad
  • Moisture Sensitivity Level: 3
  • REACH Status: Unaffected

You May Also Be Interested in

Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us
Texas Instruments
Lowest to $30.5777
Texas Instruments
3.3V DIGITAL FILTER CHIP
Need more? Email Us
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC / Active Filter Dual SW-CAP UNIV 4th Order 100kHz 20-Pin SOIC T/R
Lowest to $123.1344
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $13.4935
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Rohm Semiconductor
Band-pass filter for spectrum analyzer for car audio systems
Lowest to $5.0289
Maxim Integrated
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Lowest to $3.3622

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9759 $54.7349
25+ $4.0828 $102.0700
38+ $3.9552 $150.2976
53+ $3.8276 $202.8628
68+ $3.7000 $251.6000
91+ $3.3173 $301.8743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,425 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess