EN
  • EN
  • DE

74HC4051DB,118

Part No 74HC4051DB,118
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 120 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm
Single Supply Voltage (V+) 2 V to 10 V
Dual Supply Voltage(V±) ±1.5 V to 5 V
Max Switch Time (Ton,Toff) 51ns, 42ns
-3db Bandwidth 180MHz
Channel Capacitance(CS off, CD off) 3.5pF
Max Leakage Current (IS off) 400nA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-SSOP
Win Source Part Number 1008449-74HC4051DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4051DB,118 CAD Model

Description

The 74HC4051DB,118 from Nexperia USA Inc. is a single circuit, surface mount device with a switch circuit.

  • Circuit: single
  • Mounting: surface mount
  • Maximum On Resistance: 120 Ohm
  • Channel-to-Channel Matching: 6 Ohm
  • Single Supply Voltage Range: 2V to 10V
  • Dual Supply Voltage Range: ±1.5V to 5V
  • Bandwidth: 180MHz -3db
  • Max Switch Time: 51ns, 42ns
  • Case: 16-SSOP
  • Channel Capacitance: 3.5pF
  • Temperature Range: -40°C to 125°C (TA)
  • Category: integrated circuits

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess