EN
  • EN
  • DE
  • IT

ML6416CSX

Part No ML6416CSX
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Filters - Active
Description TIME FILTER, BUTTERWORTH, L/PASS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Fairchild/ON Semiconductor
Package Bulk
Product Status Active
Filter Type Butterworth Low Pass
Frequency - Cutoff or Center 7.1MHz
Number of Filters 2
Filter Order 4th
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 2,123 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 232271-ML6416CSX
Ultra Librarian 3D Model Ultra Librarian ML6416CSX CAD Model

Description

The 232271-ML6416CSX is an active filter integrated circuit (IC) designed for electronic applications.

  • Category: Integrated Circuits (ICs) - Interface - Filters - Active
  • Manufacturer: Fairchild/ON Semiconductor
  • Packaging: bulk
  • Standard Package Size: 2,123 pieces
  • Filter Type: Butterworth low pass filter
  • Filter Order: 4th order
  • Cutoff or Center Frequency: 7.1 MHz
  • Voltage Supply Range: 4.5V to 5.5V
  • Mounting Type: surface mount
  • Package: 8-SOIC
  • ECCN: EAR99
  • Status: active

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 28MHZ 20QFN / Filter IC 2nd Order 28Mhz 20-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC FILTER 50KHZ LOWPASS 16SOIC / Bessel, Low Pass Switched Capacitor Filter IC Bessel, Low Pass Switched Capacitor 5th Order 50kHz 16-SO
Lowest to $33.2844
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $18.9914
Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Maxim Integrated
IC FILTER
Lowest to $6.5194
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.8744
Analog Devices Inc.
1250 TO 2600 MHZ TUNABLE BPF
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.7981 $67.1544
57+ $2.2961 $130.8777
88+ $2.2236 $195.6768
121+ $2.1525 $260.4525
156+ $2.0814 $324.6984
209+ $1.8654 $389.8686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess