Products specifications

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331534-MX27C1000PC-15
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX27C1000PC-15 CAD Model

Description

The Macronix electronic component is a high-performance and reliable product that is perfect for a wide range of applications.

  • Manufacturer: Macronix
  • Win Source Part Number: 331534-MX27C1000PC-15
  • Category: integrated circuits

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 4MBIT 100NS 40CDIP
Lowest to $12.2633
ECAD model for M27C4002-10F1
STMicroelectronics
EPROM UV 256K-bit 32K x 8 70ns 28-Pin CFDIPW Tube / IC EPROM UV 256KBIT 70NS 28CDIP
Need more? Email Us
ECAD model for M27C256B-70XF1
STMicroelectronics
EPROM UV 4M-bit 512K x 8 80ns 32-Pin CFDIPW Tube / IC EPROM UV 4MBIT 80NS 32CDIP
Need more? Email Us
ECAD model for M27C4001-80XF1
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $8.0954
ECAD model for M27C801-80F1
Cypress Semiconductor Corp
EPROM OTP 16K-bit 2K x 8 15ns 24-Pin PDIP
Need more? Email Us
ECAD model for CY7C245AL-35PC
Microchip Technology
IC OTP 1MBIT 120NS 32VSOP / EPROM OTP 1M-bit 128K x 8 120ns 32-Pin TSOP
Need more? Email Us
ECAD model for AT27LV010A-12VI
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C1000APC-90
Fairchild/ON Semiconductor
IC EPROM UV 512KBIT 120NS 28CDIP
Need more? Email Us
ECAD model for FM27C512Q-120
STMicroelectronics
IC EPROM UV 1MBIT 120NS 32CDIP
Lowest to $16.0588
ECAD model for M27C1001-12F1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention