EN
  • EN
  • DE

M27C4002-10F6

Part No M27C4002-10F6
Manufacturer STMicroelectronics
Catalog EPROM
Description EPROM UV 4M-bit 256K x 16 100ns 40-Pin CFDIPW / IC EPROM UV 4MBIT 100NS 40CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - UV
Memory Size 4Mb (256K x 16)
Access Time 100ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 40-CDIP (0.600", 15.24mm) Window
Manufacturer Package 40-CDIP Frit Seal with Window
Win Source Part Number 784908-M27C4002-10F6
Popularity Medium
Supply and Demand Status Limited
Family Name M27C4002
Introduction Date September 01, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M27C4002-10F6 CAD Model

Description

STMicroelectronics M27C4002-10F6 EPROM

The M27C4002-10F6 is a high-speed 4 Mbit EPROM (Erasable Programmable Read-Only Memory) from the reputable semiconductor manufacturer STMicroelectronics. This memory device is designed for applications requiring fast access times and high data storage capacity, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics applications.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Access Time: 100 ns, providing quick data retrieval for performance-critical applications.
  • Single 5V Power Supply: The device operates on a single 5V power supply, simplifying power management in system design.
  • Programming Voltage: 12.75V ± 0.25V, ensuring reliable programming of the device.
  • Package: The M27C4002-10F6 is offered in a 44-pin CFDIP (Ceramic Flat Dual In-line Package), which ensures robustness and reliability.
  • Temperature Range: The device functions within an extended temperature range, making it suitable for use in harsh environments.
  • Programming and Erasure: The EPROM can be electrically programmed and erased, allowing for data flexibility and reusability.

Applications

The versatility of the M27C4002-10F6 EPROM makes it suitable for a variety of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Medical equipment

Reliability and Quality

STMicroelectronics is known for its commitment to quality, and the M27C4002-10F6 is no exception. The device undergoes rigorous testing and quality control processes to ensure it meets the high standards expected from STMicroelectronics products. Users can trust this EPROM to deliver consistent performance and dependability across its lifespan.

For designers and engineers looking for a reliable and high-capacity memory solution, the M27C4002-10F6 from STMicroelectronics offers an excellent balance of speed, durability, and ease of use.

You May Also Be Interested in

Microchip Technology
IC OTP 256KBIT 150NS 28SOIC / EPROM OTP 256K-bit 32K x 8 150ns 28-Pin SOIC
Need more? Email Us
STMicroelectronics
EPROM OTP 16M-bit 1M x 16/2M x 8 100ns 44-Pin PLCC / IC OTP 16MBIT 100NS 44PLCC
Need more? Email Us
STMicroelectronics
IC EPROM UV 1MBIT 100NS 32CDIP
Lowest to $4.0090
Microchip Technology
EPROM OTP 256K-bit 32K x 8 70ns 28-Pin SOIC | IC EPROM 256K PARALLEL 28SOIC
Lowest to $4.2689
Microchip Technology
IC OTP 1MBIT 90NS 40DIP / EPROM OTP 1M-bit 64K x 16 90ns 40-Pin PDIP W
Need more? Email Us
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us
Atmel
IC OTP 256KBIT 70NS 32PLCC / EPROM OTP 256K-bit 32K x 8 70ns 32-Pin PLCC Tube
Lowest to $4.7519
Microchip Technology
IC OTP 1MBIT 45NS 32DIP / EPROM OTP 1M-bit 128K x 8 45ns 32-Pin PDIP
Lowest to $22.2858
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess