EN
  • EN
  • DE

AT27C010-45PU

Part No AT27C010-45PU
Manufacturer Microchip Technology
Catalog EPROM
Description IC OTP 1MBIT 45NS 32DIP / EPROM OTP 1M-bit 128K x 8 45ns 32-Pin PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (128K x 8)
Access Time 45ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Style Through Hole
Package 32-DIP (0.600", 15.24mm)
Manufacturer Package 32-DIP
Win Source Part Number 768922-AT27C010-45PU
Popularity Medium
Supply and Demand Status Limited
Family Name AT27C010
Introduction Date June 06, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT27C010-45PU CAD Model

Description

Microchip Technology's AT27C010-45PU EEPROM

The AT27C010-45PU is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit from Microchip Technology, designed for applications requiring data storage that can be updated. This device offers a substantial 1 Megabit of memory and is an ideal solution for storing firmware, configuration parameters, or any data that may need occasional updating without the need for a complete redesign of the hardware.

Key Features:

  • High-Density Storage: With 1 Megabit (128K x 8) of non-volatile memory, the AT27C010-45PU provides ample space for your storage needs.
  • Fast Access Time: The device boasts a rapid access time of 45 ns, ensuring quick data retrieval and efficient performance in time-sensitive applications.
  • Low Power Consumption: The EEPROM is designed for low power consumption, making it suitable for battery-powered or power-sensitive devices.
  • Wide Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, providing flexibility in various system designs.
  • Industry-Standard Package: The AT27C010-45PU comes in a 32-lead Plastic Dual In-Line Package (PDIP), which is compatible with standard PCB layouts.
  • Temperature Range: This component is operational across the industrial temperature range, making it reliable in diverse environmental conditions.
  • Reprogrammable: The EEPROM technology allows for the device to be electrically erased and reprogrammed, which is essential for iterative development processes and long-term product support.

Applications:

The AT27C010-45PU is versatile and can be used in a variety of applications, including:

  • Embedded systems requiring frequent or remote firmware updates
  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Medical devices with non-volatile memory requirements

With its combination of high-density storage, fast access time, and low power consumption, the AT27C010-45PU from Microchip Technology is an excellent choice for designers and engineers looking for a reliable and flexible EEPROM solution.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 1MBIT 100NS 32CDIP
Lowest to $4.0090
Atmel
IC OTP 256KBIT 70NS 32PLCC / EPROM OTP 256K-bit 32K x 8 70ns 32-Pin PLCC Tube
Lowest to $3.5374
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us
Macronix
4M-BIT [512K x8] CMOS EPROM
Need more? Email Us
Atmel
8-Megabit 1M x 8 UV Erasable CMOS EPROM / EPROM OTP 8M-bit 1M x 8 100ns 32-Pin PDIP
Lowest to $9.0621
STMicroelectronics
EPROM UV 1M-bit 64K x 16 100ns 40-Pin CFDIPW
Need more? Email Us
STMicroelectronics
EPROM OTP 1M-bit 64K x 16 80ns 44-Pin PLCC Tube / IC OTP 1MBIT 80NS 44PLCC
Need more? Email Us
Microchip Technology
EPROM OTP 256K-bit 32K x 8 70ns 28-Pin SOIC | IC EPROM 256K PARALLEL 28SOIC
Lowest to $4.2689
STMicroelectronics
EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC / IC OTP 512KBIT 90NS 32PLCC
Lowest to $1.5174

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2858 $66.8574
6+ $18.2858 $109.7148
9+ $17.7143 $159.4287
12+ $17.1429 $205.7148
16+ $16.5715 $265.1440
21+ $14.8572 $312.0012
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 197 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess