EN
  • EN
  • DE

LT3506AEFE#PBF

Part No LT3506AEFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.6A DL 16TSSOP / Conv DC-DC 3.6V to 25V Step Down Dual-Out 0.8V to 23.25V 1.6A/1.6A 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 3.6V
Voltage Input MAX 25V
Output Voltage 0.8V
Output Voltage MAX 22V
Output Current 1.6A
Frequency - Switching 1.1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781082-LT3506AEFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3506A
Introduction Date July 19, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3506AEFE#PBF CAD Model

Description

Product Overview: LT3506AEFE#PBF

The LT3506AEFE#PBF is a high-performance, triple-channel, current mode PWM step-down DC/DC converter designed and manufactured by Linear Technology, a leader in analog integrated circuits. This robust and versatile component is engineered to meet the demanding requirements of a wide range of applications, including automotive, industrial, and portable devices.

Key Features

  • Wide Input Voltage Range: The LT3506AEFE#PBF operates from a 4V to 36V input voltage range, making it suitable for applications with varying power supplies, including those powered by automotive batteries.
  • Triple Independent Step-Down Channels: This product features three independent output channels, each capable of delivering up to 1.4A of continuous output current, providing designers with the flexibility to power multiple voltage rails with a single device.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 250kHz to 2.2MHz, which allows optimization between efficiency and external component size. A higher switching frequency can reduce the size of passive components, while a lower frequency can improve efficiency.
  • Thermal Performance: The LT3506AEFE#PBF comes in a thermally efficient 16-lead TSSOP package with exposed pad for enhanced thermal dissipation, ensuring reliable operation even in high-temperature environments.
  • Integrated Boost Diodes: The inclusion of internal boost diodes simplifies the circuit design and reduces external component count, saving board space and cost.
  • Protection Features: It offers a suite of protection features such as overvoltage protection, overcurrent protection, and thermal shutdown, ensuring the longevity and reliability of the device.

Applications

The LT3506AEFE#PBF is ideal for a broad range of applications. Its robust design is particularly well-suited for automotive applications such as infotainment systems and GPS, as well as industrial power supplies and distributed power systems. Its ability to handle multiple outputs simultaneously makes it an excellent choice for complex, multi-voltage electronics that require efficient power management.

Conclusion

In summary, the LT3506AEFE#PBF from Linear Technology is a highly capable and efficient solution for managing power in multi-channel applications. Its wide input voltage range, multiple outputs, adjustable frequency, and comprehensive protection features make it an excellent choice for designers looking to optimize their power supply designs with a reliable and flexible DC/DC converter.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5792 $52.6336
19+ $5.3983 $102.5677
29+ $5.2296 $151.6584
40+ $5.0609 $202.4360
52+ $4.8922 $254.3944
69+ $4.3861 $302.6409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,628 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess