EN
  • EN
  • DE

REG711EA-3

Part No REG711EA-3
Manufacturer Texas Instruments
Description 50mA SWITCHED-CAP DC/DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1242464-REG711EA-3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REG711EA-3 CAD Model

Description

The Texas Instruments REG711EA-3 is a compact, highly efficient, switch-mode voltage regulator designed to deliver a fixed output voltage of 3.3V with an input voltage range of 2.7V to 5.5V. It is a member of Texas Instruments' widely acclaimed REG711 series, known for its reliability and performance in a variety of applications.

Key Features

  • Output Voltage: Fixed 3.3V with excellent load and line regulation.
  • Input Voltage Range: Versatile 2.7V to 5.5V, accommodating a wide range of power sources.
  • High Efficiency: Up to 96%, ensuring minimal power loss and heat generation.
  • Low Quiescent Current: Typically 75µA, which is ideal for battery-powered applications.
  • Package: Available in a small SOT-23 package, perfect for space-constrained designs.
  • Thermal Protection: Integrated over-temperature shutdown to protect the device under extreme conditions.
  • Load Capability: Can deliver up to 50mA of continuous output current.

Applications

The REG711EA-3 is well-suited for a broad spectrum of applications, particularly where power efficiency and space are critical considerations. It is commonly used in:

  • Portable Devices
  • Battery-Powered Equipment
  • Handheld Instruments
  • Medical Devices
  • Wireless Communication Systems

Advantages

With its impressive efficiency and low quiescent current, the REG711EA-3 is an excellent choice for extending battery life in portable devices. The device's consistent performance across a range of input voltages and load conditions makes it a reliable power management solution for designers looking to optimize their systems for energy efficiency and compactness.

Conclusion

The Texas Instruments REG711EA-3 stands out as a versatile and efficient voltage regulator, delivering stable power with minimal waste. Its small footprint and robust feature set make it an ideal choice for engineers and designers who demand performance and reliability in their power management systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1811 $50.9055
12+ $8.3538 $100.2456
19+ $8.0927 $153.7613
26+ $7.8317 $203.6242
34+ $7.5706 $257.4004
45+ $6.7874 $305.4330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess