EN
  • EN
  • DE

LM2931

Part No LM2931
Manufacturer ON Semiconductor
Description LOW DROPOUT VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1198290-LM2931
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Consumer Electronics, Power Management
Ultra Librarian 3D Model Ultra Librarian LM2931 CAD Model

Description

The LM2931 from ON Semiconductor is a versatile low dropout voltage regulator specifically designed to maintain stability and reliability in automotive and battery-powered systems. This regulator is capable of delivering a steady 5V output with a maximum output current of 100mA, making it an excellent choice for low power applications.

Key Features

  • Low Dropout Voltage: The LM2931 operates at a very low dropout voltage, which ensures efficient performance even when the input voltage is close to the output voltage.
  • High Accuracy: This regulator provides a high accuracy output voltage, which is essential for sensitive electronic components and systems.
  • Reverse Battery Protection: It offers protection against reverse battery installation, which can be crucial in preventing damage to the regulator and the connected electronic devices.
  • Load Dump Protection: The device is designed to withstand load dump transients making it suitable for automotive environments where voltage spikes are common.
  • Low Quiescent Current: The LM2931 has a low quiescent current, which is beneficial for battery-powered applications as it helps in extending battery life.
  • Wide Operating Temperature Range: It can operate effectively across a wide temperature range, making it suitable for harsh environments.

Applications

The LM2931 is particularly well-suited for automotive applications, but it is also ideal for portable devices, power supplies, and any other systems that require a reliable and consistent voltage source. Its robustness and low power consumption make it a go-to component for engineers looking to develop durable and efficient electronic products.

Package Options

ON Semiconductor offers the LM2931 in multiple package options, including the TO-92, which is suitable for through-hole mounting, and the surface-mount SOT-223 package. This variety ensures that the LM2931 can be integrated into a wide range of PCB designs and layouts.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the LM2931 datasheet available on the ON Semiconductor website.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess