The SN75C188DBLE is a high-performance quadruple line driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This versatile integrated circuit is engineered to meet the rigorous standards of serial communication protocols, making it an ideal component for a wide range of data transmission applications.
Key Features
- Interface Type: The device provides a standard RS-232 interface, ensuring compatibility with serial communication systems.
- Number of Drivers: It includes four line drivers in a single package, offering compact and efficient data handling.
- Supply Voltage Range: The SN75C188DBLE operates within a supply voltage range of 4.5V to 5.5V, making it suitable for most low-power applications.
- Output Current: Capable of delivering an output current of 24mA, this product can drive long cables with ease.
- Package: The device comes in a DBLE package, known for its small footprint and ease of PCB layout design.
- Temperature Range: It is designed to perform reliably over a wide temperature range, typically from 0°C to 70°C.
Applications
The SN75C188DBLE is widely used in various applications that require reliable data transmission. Some of these include:
- Telecommunications equipment
- Serial data communication
- Modems and routers
- Point-of-sale (POS) terminals
- Networking equipment
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The SN75C188DBLE is no exception, as it is built to the highest standards of manufacturing excellence. Customers can trust that this product will deliver consistent performance and durability in their applications.
Environmental Compliance
In alignment with global environmental standards, the SN75C188DBLE adheres to RoHS compliance, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.