EN
  • EN
  • DE

BC846B/AU

Part No BC846B/AU
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1301+Rohs
Reference case SOT-23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 722564-BC846B/AU
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BC846B/AU CAD Model

Description

The BC846B/AU is a high-performance NPN Bipolar Junction Transistor (BJT) from NXP Semiconductors, designed for general-purpose switching and amplification applications. This versatile transistor is a critical component for a wide range of electronic circuits, offering reliable performance in a compact SOT-23 package.

Key Features:

  • Transistor Type: NPN - The BC846B/AU is an NPN transistor, which means it is optimized for high-speed switching and is commonly used in signal processing and amplification.
  • Current Gain (hFE): One of the notable features of the BC846B/AU is its high current gain, which typically ranges from 200 to 450, making it an excellent choice for applications requiring strong signal amplification.
  • Collector-Emitter Voltage (Vceo): The transistor can handle a maximum collector-emitter voltage of 65V, providing a good margin for a variety of electronic designs.
  • Collector Current (Ic): It supports a continuous collector current of up to 100mA, which is sufficient for most low-power applications.
  • Low Noise: The BC846B/AU is designed to have low noise figures, making it suitable for audio amplifiers and other sensitive applications where signal integrity is crucial.
  • Package: The device comes in a small SOT-23 surface-mount package, which is ideal for space-constrained applications and allows for high-density PCB layouts.

Applications:

The BC846B/AU transistor is widely used in a variety of electronic circuits. Its applications include, but are not limited to:

  • Pre-amplifiers and low-noise audio amplifiers
  • Signal processing
  • Switching circuits
  • Linear amplification
  • Power management in portable devices

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and reliability, and the BC846B/AU is no exception. It is manufactured to meet the highest industry standards and is suitable for commercial-grade applications that require consistent performance over a wide temperature range.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4955 $59.4600
285+ $0.4066 $115.8810
440+ $0.3939 $173.3160
610+ $0.3812 $232.5320
785+ $0.3684 $289.1940
1,050+ $0.3303 $346.8150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess