EN
  • EN
  • DE

AT27C1024-90PC

Part No AT27C1024-90PC
Manufacturer Microchip Technology
Catalog EPROM
Description IC OTP 1MBIT 90NS 40DIP / EPROM OTP 1M-bit 64K x 16 90ns 40-Pin PDIP W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (64K x 16)
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 768923-AT27C1024-90PC
Popularity Medium
Supply and Demand Status Limited
Family Name AT27C1024
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT27C1024-90PC CAD Model

Description

Microchip Technology AT27C1024-90PC

The AT27C1024-90PC is a high-performance, low-power One-Time Programmable (OTP) EPROM (Erasable Programmable Read-Only Memory) chip designed by Microchip Technology. This device is tailored for a wide range of applications that require reliable non-volatile memory storage. The AT27C1024-90PC offers a substantial 1 Megabit (64K x 16) storage capacity, making it an ideal choice for storing firmware, boot code, and other critical data that must persist even when power is removed.

With an access time of 90 nanoseconds, this EPROM provides fast data retrieval, ensuring efficient operation in time-sensitive applications. The device operates within a standard 5V power supply range, which is common in digital systems, thereby simplifying power management and integration into existing designs.

The AT27C1024-90PC comes in a 40-pin DIP (Dual In-line Package) which is widely used in the industry and known for its ease of handling and robustness. This package type allows for easy insertion into standard sockets or soldering onto a printed circuit board, providing flexibility and convenience for both prototyping and production runs.

One of the key features of this EPROM is its OTP nature, meaning that once programmed, the data cannot be altered or erased by electrical means. This characteristic makes the AT27C1024-90PC highly resistant to inadvertent data corruption due to environmental factors or system malfunctions, offering a stable and secure solution for long-term data storage.

Microchip Technology has designed the AT27C1024-90PC with industry-standard programming signals, which facilitates compatibility with most EPROM programmers. This allows developers and engineers to easily integrate this memory chip into their designs without the need for specialized or proprietary programming equipment.

In summary, the AT27C1024-90PC from Microchip Technology is a reliable and efficient memory solution that combines a large storage capacity with fast access times, low power consumption, and a user-friendly package. Its one-time programmability ensures data integrity, making it an excellent choice for a variety of applications where permanent data storage is paramount.

You May Also Be Interested in

STMicroelectronics
EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC / IC OTP 512KBIT 90NS 32PLCC
Lowest to $1.5174
STMicroelectronics
IC EPROM UV 4MBIT 120NS 40CDIP
Lowest to $11.0598
STMicroelectronics
IC EPROM UV 512KBIT 120NS 28CDIP
Lowest to $7.2762
Atmel
EPROM OTP 1M-bit 64K x 16 45ns 40-Pin VSOP / IC OTP 1MBIT 45NS 40VSOP
Lowest to $3.2144
Microchip Technology
IC OTP 1MBIT 90NS 40DIP / EPROM OTP 1M-bit 64K x 16 90ns 40-Pin PDIP W
Need more? Email Us
STMicroelectronics
EPROM OTP 1M-bit 64K x 16 80ns 44-Pin PLCC Tube / IC OTP 1MBIT 80NS 44PLCC
Need more? Email Us
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Lowest to $7.3309
STMicroelectronics
IC EPROM UV 4MBIT 120NS 32CDIP / EPROM UV 4M-bit 512K x 8 100ns 32-Pin CFDIPW Tube
Lowest to $7.5583
Microchip Technology
IC OTP 1MBIT 45NS 32DIP / EPROM OTP 1M-bit 128K x 8 45ns 32-Pin PDIP
Lowest to $22.2858

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess