Products specifications Report Issue?

Category Capacitors - Accessories
Mfr KEMET
Series -
Package Bulk
Product Status Active
Accessory Type Mounting Clip
For Use With/Related Products Round Can Types
Device Size 0.984" Dia (25mm)
Specifications -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.90.0000
Win Source Part Number 1361824-V2
Ultra Librarian 3D Model Ultra Librarian V2 CAD Model

Description

The V2 is a mounting clip accessory from KEMET.

  • Application: Round Can Capacitors
  • Size: 0.984" Dia (25mm)
  • RoHS Compliant: Yes
  • REACH: Unaffected

You May Also Be Interested in

Cornell Dubilier Knowles
CAPACITOR CAP UP WIRE
Need more? Email Us
ECAD model for PLA3
Cornell Dubilier Knowles
MOUNTING CLAMP VERT 1.375IN DIA
Need more? Email Us
ECAD model for VR3B
VR4
Cornell Dubilier Knowles
MOUNTING CLAMP VERT 1.5IN DIA
Need more? Email Us
ECAD model for VR4
HB4
Cornell Dubilier Knowles
MOUNTING BRACKET FOR MOTOR START
Need more? Email Us
ECAD model for HB4
HB8
Cornell Dubilier Knowles
MOUNTING BRACKET FOR MOTOR START
Need more? Email Us
ECAD model for HB8
Cornell Dubilier Knowles
KIT MOTOR START 15K OHM 2W
Need more? Email Us
ECAD model for ACR15KT
Kemet
HARDWARE CAP CLIPS ZINC STEEL
Need more? Email Us
ECAD model for PYC6043
V2
Kemet
HARDWARE CAP CLIPS ZINC STEEL
Need more? Email Us
ECAD model for V2
Cornell Dubilier Knowles
MOUNTING CLAMP VERT 2.5IN DIA
Need more? Email Us
ECAD model for VR10

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention