Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194230-L4931CDT25
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4931CDT25 CAD Model

Description

The L4931CDT25 is a high-performance low dropout voltage regulator designed by STMicroelectronics, tailored for applications requiring a stable and clean power supply. With its ability to provide a fixed output voltage of 2.5V and a maximum output current of 250mA, this voltage regulator is an ideal choice for powering sensitive electronic circuits.

Key Features

  • Low Dropout Voltage: The device maintains regulation with a very low dropout voltage, making it suitable for applications with a small difference between the input and output voltage.
  • High Accuracy: The output voltage is guaranteed to be within ±1% tolerance, providing precise voltage regulation for critical applications.
  • Low Quiescent Current: The L4931CDT25 offers an extremely low quiescent current, which enhances its efficiency and makes it ideal for battery-operated devices.
  • Thermal Overload Protection: The regulator includes built-in thermal overload protection that shuts down the output if the temperature exceeds safe operating limits, preventing damage to the device.
  • Short Circuit Protection: It also features short circuit protection, ensuring the regulator and the powered device are safeguarded against fault conditions.

Applications

The L4931CDT25 is versatile and can be used in a wide range of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microcontroller power supply
  • Automotive electronics
  • Telecommunication systems

Package and Quality

The regulator is available in a TO-252 (DPAK) package, which is suitable for surface mount technology and provides good thermal performance. STMicroelectronics ensures high manufacturing standards, and the L4931CDT25 is designed to meet rigorous quality and reliability requirements.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The L4931CDT25 is designed to comply with the RoHS directive and is free from environmentally harmful substances.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention