EN
  • EN
  • DE

AN5071

Part No AN5071
Manufacturer Panasonic
Catalog PMIC - Voltage Regulators - Special Purpose
Description TV Tuner Band-Switch IC 31V-Voltage Regulator Built-in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1144614-AN5071
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AN5071 CAD Model

Description

The Panasonic AN5071 is a specialized voltage regulator primarily designed for use in audio and video equipment. This integrated circuit provides stable and regulated power to critical components, ensuring optimal performance and minimizing noise in sensitive applications.

Applications:

  • Audio amplifiers
  • Video processing circuits
  • Television sets
  • DVD players
  • Other audio/video devices requiring stable voltage regulation

Features:

  • Stable voltage output
  • Low noise operation
  • Overcurrent protection
  • Overtemperature protection
  • Compact package for space-saving designs

Benefits:

  • Improved Audio/Video Quality: By providing a stable voltage supply, the AN5071 minimizes noise and distortion in audio and video signals, resulting in a clearer and more enjoyable viewing/listening experience.
  • Enhanced System Reliability: The built-in overcurrent and overtemperature protection features safeguard the IC and other components from damage, extending the lifespan of the equipment.
  • Simplified Design: The integrated nature of the AN5071 reduces the need for external components, simplifying the design process and reducing the overall board size.
  • Cost-Effective Solution: Offers a reliable and efficient voltage regulation solution at a competitive price point.

Additional Details:

The AN5071 typically operates with a specific input voltage range and provides a fixed output voltage. Refer to the Panasonic datasheet for detailed electrical characteristics, including input voltage range, output voltage, output current, quiescent current, and thermal resistance. The datasheet also provides information on the package type and pinout configuration. This device is often used in conjunction with passive components such as capacitors and resistors to fine-tune the performance and stability of the voltage regulation circuit. Proper heat sinking may be required depending on the operating conditions and load current.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0397 $63.3573
20+ $5.7762 $115.5240
31+ $5.5960 $173.4760
43+ $5.4146 $232.8278
56+ $5.2345 $293.1320
74+ $4.6928 $347.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess