EN
  • EN
  • DE

RT9731AZQW

Part No RT9731AZQW
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description 2CH PRCSION ADJ CURRENT LMTD PWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richtek USA Inc.
Status Active
Win Source Part Number 210951-RT9731AZQW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9731AZQW CAD Model

Description

The RT9731AZQW is a Power Distribution Switch from Richtek USA Inc., designed to protect USB ports and other power interfaces. It features integrated protection against overcurrent, overvoltage, and short circuits, ensuring the safety of connected devices and the power source. The device also incorporates a low on-resistance MOSFET to minimize power loss and voltage drop.

Applications

  • USB Power Distribution in Notebook Computers
  • Power Supply for Portable Devices (e.g., Smartphones, Tablets)
  • USB Charging Ports in Automotive Applications
  • Hot-Swap Applications
  • General Power Distribution Systems requiring Overcurrent, Overvoltage and Short Circuit Protection

Features

  • Low On-Resistance: Reduces power dissipation and voltage drop.
  • Overcurrent Protection (OCP): Limits output current to protect the load.
  • Overvoltage Protection (OVP): Protects the load from excessive input voltage.
  • Short-Circuit Protection (SCP): Quickly disables the switch in the event of a short circuit.
  • Thermal Shutdown (OTP): Protects the device from overheating.
  • Enable/Disable Control: Allows for external control of the switch.
  • Reverse Current Blocking: Prevents current from flowing back into the power source.

Benefits

  • Enhanced System Reliability: Prevents damage to connected devices.
  • Reduced Power Consumption: Low on-resistance minimizes power loss.
  • Simplified System Design: Integrated protection features reduce component count.
  • Improved Safety: Thermal shutdown prevents device damage from overheating.
  • Compliance with USB Standards: Ensures compatibility with USB devices (check specific standards).

The RT9731AZQW is offered in a compact package, making it suitable for space-constrained applications. Its wide input voltage range and comprehensive protection features make it a versatile solution for various power distribution needs. It's also designed for ease of implementation, with simple control logic.

Technical Specifications:

  • Input Voltage Range: (Consult Datasheet, typically 2.5V to 5.5V)
  • On-Resistance: (Consult Datasheet for specific value)
  • Overcurrent Protection Threshold: (Consult Datasheet for specific value)
  • Overvoltage Protection Threshold: (Consult Datasheet for specific value)
  • Operating Temperature Range: -40°C to +85°C (Consult datasheet for exact range)

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess