EN
  • EN
  • DE

ACA2431P2

Part No ACA2431P2
Manufacturer Skyworks Solutions Inc.
Catalog RF Amplifiers
Description IC AMP CATV 50MH-1.218GHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 50MHz ~ 1.218GHz
Gain 29.5dB
Noise Figure 5dB
RF Type CATV
Voltage - Supply 24V
Current - Supply 460mA
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 16-SOIC-EP
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 909189-ACA2431P2
Ultra Librarian 3D Model Ultra Librarian ACA2431P2 CAD Model

Description

The RF Amplifier with Win Source Part Number 909189-ACA2431P2 is a high-performance electronic component designed for RF and wireless applications.

  • Frequency Range: 50MHz to 1.218GHz
  • Gain: 29.5dB
  • Noise Figure: 5dB
  • Supply Voltage: 24V
  • Current Consumption: 460mA
  • Mounting: Surface Mount
  • Package: 16-SOIC with exposed pad
  • Product Status: Obsolete
  • Manufacturer: Skyworks Solutions Inc.

You May Also Be Interested in

Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1755 $120.5265
5+ $38.9200 $194.6000
7+ $37.6646 $263.6522
8+ $36.4091 $291.2728
11+ $32.6426 $359.0686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1500 pcs
Order Increment : 1500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess