EN
  • EN
  • DE

MAX17015BETP+T

Part No MAX17015BETP+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER 1.2MHZ 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Programmable Fault Protection Over Current, Short Circuit
Charge Current - Max 5A
Battery Pack Voltage 2.1V
Maximum Supply Voltage 26V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TQFN (4x4)
Win Source Part Number 120356-MAX17015BETP+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17015BETP+T CAD Model

Description

MAX17015BETP+T: High-Performance Step-Down Controller from Maxim Integrated

The MAX17015BETP+T is a versatile, high-efficiency step-down controller designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced component is engineered to cater to a wide array of applications, including distributed power systems, notebook computers, and other portable devices where efficient power conversion is critical.

At the core of the MAX17015BETP+T's functionality is its ability to provide a high level of performance in power regulation. It operates over a wide input voltage range, making it suitable for systems that experience significant fluctuations in power supply. The device employs a current-mode control architecture, which ensures fast transient response and excellent loop stability, while also simplifying external compensation.

The MAX17015BETP+T boasts a high switching frequency that can be adjusted up to 1MHz, allowing for the use of smaller, low-cost inductors and capacitors, thus reducing the overall footprint and cost of the power supply solution. Additionally, the high frequency enables a quicker response to load transients, ensuring stable output voltage even under dynamic load conditions.

This step-down controller incorporates a range of protective features to safeguard the system against adverse conditions. These include overvoltage protection, undervoltage lockout, and thermal shutdown. Furthermore, the MAX17015BETP+T has a soft-start feature that minimizes inrush current during startup, thereby enhancing the reliability and longevity of the end application.

Offered in a compact, thermally efficient TQFN package, the MAX17015BETP+T is designed for space-constrained applications. Its lead(Pb)-free and RoHS-compliant design aligns with current environmental standards, making it a responsible choice for eco-conscious manufacturers.

In summary, the MAX17015BETP+T from Maxim Integrated is a high-performance, feature-rich step-down controller that delivers efficient power conversion, robust protection, and a compact design, making it an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712
Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
Maxim Integrated
IC BATT FAST CHG CONTROLLER
Need more? Email Us
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $0.9794
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Need more? Email Us
Texas Instruments
IC BATT CHG LI-ION 1CELL 8VSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4789 $59.3523
17+ $6.9566 $118.2622
26+ $6.7394 $175.2244
36+ $6.5223 $234.8028
46+ $6.3051 $290.0346
62+ $5.6526 $350.4612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess