EN
  • EN
  • DE

LM25017SDX/NOPB

Part No LM25017SDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 650MA 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169067-LM25017SDX/NOPB
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR) Cut Tape (CT)
Function Step-Down
Product Status Active
Output Configuration Positive
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case Surface Mount
Supplier Device Package 8-WSON (4x4)
Ultra Librarian 3D Model Ultra Librarian LM25017SDX/NOPB CAD Model

Description

The LM25017SDX/NOPB is a highly efficient, synchronous step-down switching regulator from Texas Instruments. Designed to deliver up to 650mA of continuous output current, this component operates over an input voltage range of 4.5V to 42V, making it suitable for a wide array of applications including industrial, automotive, and telecommunications systems.

Key Features

  • Input Voltage Range: The LM25017SDX/NOPB is capable of handling a broad input voltage range from 4.5V to 42V, which is ideal for fluctuating power supplies and battery-operated devices.
  • Output Current: It can provide a continuous output current of up to 650mA, sufficient for a variety of low-power applications.
  • Synchronous Operation: The synchronous buck regulator design ensures improved efficiency by integrating high-side and low-side MOSFETs, which reduces the need for external diodes and associated losses.
  • High Efficiency: With its advanced design, this regulator achieves high efficiency, which is crucial for minimizing heat generation and power loss in compact electronic devices.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300 kHz to 2 MHz, allowing designers to optimize the regulator for size, efficiency, and performance.
  • Protection Features: It includes a range of protection features such as thermal shutdown, current limit, and undervoltage lockout, ensuring the safety and reliability of the end application.
  • Package: The device is offered in a small 10-pin WSON package, which is suitable for space-constrained applications.

Applications

The versatile LM25017SDX/NOPB is suitable for a variety of applications, including:

  • Industrial power systems
  • Automotive infotainment and body electronics
  • Telecommunications and networking equipment
  • Point of load conversions
  • Energy harvesting and solar-powered devices

Texas Instruments' commitment to innovation and quality makes the LM25017SDX/NOPB a reliable and efficient choice for designers looking to optimize their power management solutions. With its robust feature set and adaptable design, it stands as a solid choice for a wide range of power regulation needs.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2001 $52.0010
24+ $4.2667 $102.4008
37+ $4.1334 $152.9358
50+ $4.0000 $200.0000
65+ $3.8667 $251.3355
87+ $3.4667 $301.6029
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess