EN
  • EN
  • DE

LMR14050SQDDAQ1

Part No LMR14050SQDDAQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LMR14050 - SIMPLE SWITCHER, 40V,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203235-LMR14050SQDDAQ1
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LMR14050SQDDAQ1 CAD Model

Description

The LMR14050SQDDAQ1 is a highly efficient, automotive-grade, synchronous step-down converter brought to you by Texas Instruments (TI). This advanced power solution is designed to meet the rigorous demands of automotive and industrial applications, offering a compact and reliable component for voltage regulation.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4V to 40V, making it versatile for various applications, including those that experience wide voltage fluctuations.
  • High-Efficiency Synchronous Mode: With its synchronous step-down regulator architecture, the LMR14050SQDDAQ1 achieves high conversion efficiency, reducing the need for external heat sinking and saving on system power.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 2.2MHz through an external resistor, allowing designers to optimize the performance based on their specific application needs.
  • Peak Current Mode Control: This control method provides fast transient response and eases loop stabilization.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown, which prevents the device from overheating, ensuring reliable operation under various conditions.
  • Automotive Qualification: As an AEC-Q100 qualified device, the LMR14050SQDDAQ1 is suitable for automotive applications, adhering to the strict quality standards of the automotive industry.

Applications

The LMR14050SQDDAQ1 is an excellent choice for a wide range of applications, including but not limited to:

  • Automotive Infotainment and Telematics
  • Navigation Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Industrial Power Supplies
  • Point of Load Conversions

Package and Availability

Encased in a compact and robust 10-pin WSON package, the LMR14050SQDDAQ1 is designed to minimize the footprint on printed circuit boards while ensuring ruggedness in harsh environments. It is available for purchase through Texas Instruments and authorized distributors, providing a reliable source for your power design needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0746 $60.3730
11+ $9.9074 $108.9814
16+ $9.5978 $153.5648
22+ $9.2882 $204.3404
28+ $8.9786 $251.4008
38+ $8.0498 $305.8924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,501 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess