EN
  • EN
  • DE

ADP3209C

Part No ADP3209C
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 077697-ADP3209C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3209C CAD Model

Description

Analog Devices Inc. ADP3209C Overview

The ADP3209C is a highly integrated, high-performance synchronous buck switching regulator controller from the renowned manufacturer Analog Devices Inc. Designed for precision voltage regulation, this component is particularly suitable for powering advanced microprocessors in notebook computers. It operates in conjunction with high-frequency power MOSFETs to convert the battery voltage or an intermediate voltage to the core voltage required by the CPU.

Key Features and Benefits

  • High-Efficiency Operation: The ADP3209C features a multi-phase operation, which significantly reduces the required output capacitance and allows the use of smaller, cost-effective components.
  • Adjustable Voltage Positioning: With its adjustable voltage positioning, it can adapt to the load-line variations of different processors, which helps maintain a stable voltage supply under varying load conditions.
  • Overvoltage Protection: The device includes built-in overvoltage protection to safeguard the microprocessor and other critical components from damage due to supply voltage spikes.
  • Enhanced Power Management: It supports dynamic voltage identification (VID) that adjusts the core voltage in response to changes in processor power requirements, improving the overall power management of the system.
  • Soft Transition: The ADP3209C ensures smooth transitions between different power states, minimizing the risk of voltage overshoot or undershoot during state changes.
  • Thermal Monitoring: An integrated thermal monitoring function helps prevent the system from overheating by reducing the power or shutting down the supply if the temperature exceeds safe operating limits.

Applications

The ADP3209C is engineered to meet the stringent power requirements of modern CPUs, making it an ideal choice for a diverse range of applications, including:

  • Notebook and laptop computers
  • Portable electronics requiring efficient power conversion
  • Embedded systems with a focus on energy conservation

With its advanced control features and robust design, the ADP3209C from Analog Devices Inc. is a reliable and efficient solution for complex power supply challenges in portable computing devices.

You May Also Be Interested in

Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess