EN
  • EN
  • DE

PIC16LCR84-04I/S

Part No PIC16LCR84-04I/S
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348597-PIC16LCR84-04I/S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LCR84-04I/S CAD Model

Description

Microchip Technology's PIC16LCR84-04I/S

The Microchip Technology PIC16LCR84-04I/S is a versatile and powerful 8-bit microcontroller that offers a perfect blend of efficiency and performance for a wide range of embedded applications. This particular model is part of the renowned PIC microcontroller family, which is well-known for its ease of use, low power consumption, and robust feature set.

Key Features

  • CPU: The PIC16LCR84-04I/S features a high-performance RISC CPU, which ensures efficient processing with a minimal instruction set, making it easier to program and optimize for various applications.
  • Operating Speed: It operates at a speed of 4 MHz, which strikes a balance between power consumption and processing capabilities, suitable for battery-powered and power-sensitive designs.
  • Memory: Equipped with 1KB of flash program memory, this microcontroller allows for ample space to store your application code. It also includes 68 bytes of data RAM and 64 bytes of data EEPROM for robust data storage and retention capabilities.
  • I/O Ports: The device comes with 13 I/O pins, providing sufficient interfacing options for sensors, actuators, and other peripherals.
  • Timer Modules: It also includes two timer modules that can be used for a range of time-related functions, including event counting and interval timing.

Advanced Features

  • Power-Saving Modes: The PIC16LCR84-04I/S supports multiple power-saving modes, including an idle mode and a power-down mode, which significantly reduce power consumption when the microcontroller is not in full operation.
  • Analog Features: This microcontroller integrates an 8-channel, 8-bit analog-to-digital converter (ADC), providing the ability to interface with analog sensors and convert their signals for digital processing.
  • In-Circuit Serial Programming™ (ICSP™): The ICSP feature allows for programming and reprogramming of the microcontroller while it is installed in the circuit, facilitating easy updates and bug fixes.

Applications

The PIC16LCR84-04I/S is ideal for a variety of applications, including but not limited to, consumer electronics, automotive systems, industrial automation, and Internet of Things (IoT) devices. Its compact size, combined with its robust set of features, makes it a preferred choice for designers looking for a reliable and cost-effective microcontroller solution.

With its proven track record and support from Microchip Technology, the PIC16LCR84-04I/S remains a go-to microcontroller for professionals and hobbyists alike, seeking a balance between functionality and ease of use.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0822 $60.8220
24+ $4.9908 $119.7792
36+ $4.8348 $174.0528
50+ $4.6789 $233.9450
64+ $4.5230 $289.4720
86+ $4.0552 $348.7472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess